EN
  • EN
  • DE
  • IT

TPA6100A2DGKRG4

Part No TPA6100A2DGKRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .05W STER 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 50mW x 2 @ 16 Ohm
Supply Voltage - Operating 1.6 V to 3.6 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-VSSOP
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 1111061-TPA6100A2DGKRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA6100A2DGKRG4 CAD Model

Description

The TPA6100A2DGKRG4 is a high-fidelity, low-noise stereo headphone amplifier designed by Texas Instruments, a leader in semiconductor solutions. This device is engineered to provide a superior audio experience for consumers seeking high-quality sound in portable audio applications. It is housed in an 8-pin MSOP PowerPAD™ package, which is known for its compact form factor and efficient thermal performance.

Key Features

  • Amplifier Type: Class AB, which provides a good balance between efficiency and linearity, ensuring high-quality audio reproduction with minimal distortion.
  • Output Power: Capable of delivering 50mW per channel into a 16-Ohm load, making it suitable for a wide range of headphones, from basic earbuds to more demanding over-ear models.
  • Supply Voltage Range: Operates from 2.5V to 5.5V, allowing it to be used in various portable applications, including battery-powered devices.
  • Signal-to-Noise Ratio (SNR): An impressive SNR of 98dB provides a clear audio signal with minimal background noise, enhancing the listening experience.
  • Thermal and Short-Circuit Protection: Built-in safety features protect the device from damage due to overheating or output shorts, ensuring long-term reliability.

Applications

The TPA6100A2DGKRG4 is ideal for a multitude of applications that require high-quality audio amplification. It's commonly used in:

  • Portable Audio Players
  • Smartphones and Tablets
  • Notebook and Desktop Computers
  • Portable Gaming Devices
  • Personal Digital Assistants (PDAs)

Why Choose TPA6100A2DGKRG4?

With its high-performance audio amplification, low distortion, and compatibility with a variety of headphones, the TPA6100A2DGKRG4 is an excellent choice for designers and audio enthusiasts looking to enhance the sound quality of their portable devices. Texas Instruments' commitment to quality and reliability makes this audio amplifier a smart investment for any audio application.

You May Also Be Interested in

NXP / Nexperia
IC AMP CLASS AB STER 1.4W 20SSOP / Amplifier IC 2-Channel (Stereo) Class AB 20-SSOP
Lowest to $2.2819
Diodes Incorporated
IC AMP AUDIO LOW VOLT 8-SOIC
Lowest to $10.7667
Cirrus Logic Inc.
IC AMP AUD LP 3W MONO D 30WLCSP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 17W D 44HTSSOP / Audio Amp Speaker 2-CH Stereo 17W Class-D 44-Pin HTSSOP-A EP T/R
Lowest to $6.3431
New Japan Radio
Audio Amp Speaker 1-CH Mono 0.4W Class-AB 8-Pin EMP T/R
Lowest to $4.2044
Maxim Integrated
Audio Amp Headphone/Receiver/Speaker 1-CH Mono/2-CH Stereo 1.5W Class-D 32-Pin TQFN EP T/R
Lowest to $18.2799
Diodes Incorporated
IC AUDIO AMP 20W CLASS D 16SOIC
Lowest to $0.4808
Texas Instruments
35-W, INDUCTOR-LESS, DIGITAL INP / Amplifier IC 2-Channel (Stereo) Class D 38-HTSSOP
Lowest to $1.9912
Monolithic Power Systems Inc.
IC AUDIO AMP CLASS D 10MSOP
Lowest to $0.7321

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2557 $56.5065
110+ $1.0304 $113.3440
170+ $0.9983 $169.7110
235+ $0.9660 $227.0100
300+ $0.9339 $280.1700
405+ $0.8372 $339.0660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 790 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess