EN
  • EN
  • DE

TPD12S521DBTRG4

Part No TPD12S521DBTRG4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC HDMI TX PORT PROT 38-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas
Supply Voltage - Operating 5 V to 5.5 V
Case / Package 38-TSSOP
Mounting Surface Mount
Win Source Part Number 092102-TPD12S521DBTRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian TPD12S521DBTRG4 CAD Model

Description

TPD12S521DBTRG4 - Texas Instruments HDMI Interface Protection Device

The TPD12S521DBTRG4 is a state-of-the-art integrated circuit from Texas Instruments, specifically designed to provide comprehensive protection and interface functionality for HDMI ports. As a single-chip solution, it is optimized for HDMI 1.4 interfaces, ensuring that your high-definition audio and video signals are transmitted with high fidelity and robust protection against electrostatic discharge (ESD) and other signal integrity threats.

Key Features:

  • ESD Protection: The device is equipped with ESD protection diodes that exceed the IEC 61000-4-2 (Level 4) standard, offering ±8 kV contact and ±15 kV air-gap discharge protection. This ensures the longevity and reliability of electronic components when subjected to static electricity.
  • Integrated HDMI Features: It includes all the necessary components for HDMI interfacing, such as a 50-Ω termination resistor for the differential lines, consumer electronics control (CEC) level shifting, and backdrive protection.
  • Low Capacitance: The low-capacitance design minimizes signal distortion, providing an optimal high-speed signal pass-through for resolutions up to 4K and beyond.
  • Hot Plug Detect (HPD): A dedicated 5 V detect circuit ensures proper recognition of device connection and initiation of data exchange.

Applications:

The TPD12S521DBTRG4 is ideal for a wide range of applications that require HDMI connectivity. These include, but are not limited to:

  • High-definition televisions (HDTVs)
  • Computer monitors
  • Digital signage
  • Home theater systems
  • Game consoles
  • Professional A/V systems

Technical Specifications:

The device is available in a small 38-pin TSSOP (DBT) package, making it suitable for space-constrained applications. It operates over a wide temperature range and is designed to interface seamlessly with other components in your HDMI signal chain.

Conclusion:

With its comprehensive feature set and robust protection capabilities, the TPD12S521DBTRG4 from Texas Instruments is an excellent choice for designers looking to safeguard their HDMI interfaces while maintaining signal integrity and performance. Its integration of critical HDMI interface components into a single chip makes it a highly efficient solution for a variety of electronic products.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2988 $50.7960
360+ $0.2799 $100.7640
555+ $0.2705 $150.1275
795+ $0.2516 $200.0220
1,035+ $0.2421 $250.5735
1,290+ $0.2327 $300.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,230 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess