EN
  • EN
  • DE

TPD13S523RSVR

Part No TPD13S523RSVR
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description TVS DIODE 5.5VWM 15VC 16UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Voltage - Clamping 15V
Technology Diode Array
Number of Circuits 13
Applications General Purpose
Mounting SMD (SMT)
Case / Package 16-UQFN (2.6x1.8)
Win Source Part Number 121304-TPD13S523RSVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD13S523RSVR CAD Model

Description

Introducing the TPD13S523RSVR from Texas Instruments

The TPD13S523RSVR is a state-of-the-art HDMI companion chip designed and manufactured by the renowned semiconductor company, Texas Instruments. This advanced chip is engineered to provide comprehensive protection and interface functionality for HDMI systems. As an integral component in modern multimedia setups, the TPD13S523RSVR is tailored to enhance the performance and reliability of high-definition interfaces found in consumer electronics such as TVs, gaming consoles, and home theater systems.

Key Features and Benefits

  • Integrated Protection: The device incorporates robust electrostatic discharge (ESD) protection for HDMI ports, safeguarding against voltage spikes and ensuring the longevity of your electronic equipment.
  • Enhanced Signal Integrity: With built-in level shifting and backdrive protection, the TPD13S523RSVR ensures that HDMI signals are transmitted with high fidelity, providing a clear and stable picture quality.
  • Optimized Power Management: The chip features an efficient power management system, which minimizes power consumption during operation, contributing to energy savings and reduced heat generation.
  • Compatibility: Designed to comply with the latest HDMI specifications, the TPD13S523RSVR is compatible with a wide range of HDMI-enabled devices, ensuring a seamless integration into existing setups.

Applications

The versatility of the TPD13S523RSVR makes it suitable for a variety of applications, including:

  • Digital TVs and Set-Top Boxes
  • Blu-ray Players and Gaming Consoles
  • AV Receivers and Home Theater Systems
  • PC Monitors and Video Projectors

Technical Specifications

The TPD13S523RSVR boasts an array of technical specifications that make it a powerful solution for HDMI interfacing:

  • Support for HDMI 1.4 and HDCP 1.3 protocols
  • 12 kV ESD protection on HDMI connector pins
  • Low capacitance design to maintain signal integrity
  • Small footprint with a QFN package for easy PCB integration

Overall, the TPD13S523RSVR from Texas Instruments represents a cutting-edge solution for HDMI signal protection and interfacing. Its combination of high-performance features and reliable protection mechanisms make it an essential component for any high-definition multimedia system.

You May Also Be Interested in

Wurth Electronics Inc
TVS DEVICE TVS DIODE 55V 0402
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Eaton Bussmann
TVS DEVICE FUSE/MOV/TCO MODULE
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 40V 18SOIC
Need more? Email Us
Littelfuse Inc.
TVS DEV MIXED 270V RADIAL LEAD
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE 75V 0603
Lowest to $0.2765
STMicroelectronics
TVS DEVICE MIXED 8SOIC
Lowest to $1.1296
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7218 $50.5260
170+ $0.5923 $100.6910
265+ $0.5738 $152.0570
365+ $0.5553 $202.6845
470+ $0.5367 $252.2490
625+ $0.4812 $300.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,054 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess