EN
  • EN
  • DE

TPD3S713QRVCRQ1

Part No TPD3S713QRVCRQ1
Manufacturer Texas Instruments
Catalog Surge Suppression ICs
Description AUTOMOTIVE USB 2.0 INTERFACE PRO /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Voltage - Clamping 18V
Technology Internal Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-WQFN (3x4)
Base Product Number TPD3S713
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPD3S713QRVCRQ1TR,296-TPD3S713QRVCRQ1DKR,296-TPD3S713QRVCRQ1CT
Standard Package 3,000
Win Source Part Number 970420-TPD3S713QRVCRQ1
Ultra Librarian 3D Model Ultra Librarian TPD3S713QRVCRQ1 CAD Model

Description

TPD3S713QRVCRQ1 USB Type-C Port Protector by Texas Instruments

The TPD3S713QRVCRQ1 from Texas Instruments is a robust and highly integrated circuit designed to provide comprehensive protection for USB Type-C ports. This advanced port protector is engineered to safeguard the sensitive electronics in applications such as smartphones, laptops, tablets, and other consumer electronics that utilize the increasingly popular USB Type-C interface.

Key Features

  • Integrated Protection: The device offers an array of protective features, including overvoltage protection (OVP), overcurrent protection (OCP), and electrostatic discharge (ESD) protection. These features work in tandem to ensure the longevity and reliability of the USB Type-C port.
  • High-Speed Data Line Protection: With support for USB 3.1 data rates, the TPD3S713QRVCRQ1 ensures that the integrity of high-speed data transfer is maintained while providing essential protection against electrical transients.
  • Thermal Shutdown: An integrated thermal shutdown feature provides additional safety, preventing damage to the device and connected electronics in the event of excessive heat generation.
  • Small Footprint: The compact QFN package is designed for space-constrained applications, making it an ideal choice for portable devices where board space is at a premium.
  • Low Power Consumption: Optimized for energy efficiency, this port protector minimizes power consumption, which is critical for battery-operated devices.

Applications

  • Smartphones and Tablets
  • Laptops and Ultrabooks
  • Portable Media Players
  • Docking Stations
  • USB Hubs and Peripherals

The TPD3S713QRVCRQ1 is not only a protective measure but also an investment in the reliability and durability of your USB Type-C enabled devices. Texas Instruments' commitment to quality ensures that this port protector meets the highest industry standards, offering peace of mind for both manufacturers and end-users alike.

For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments website or contact their customer support for assistance in integrating the TPD3S713QRVCRQ1 into your next project.

You May Also Be Interested in

Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Lowest to $11.1026
Bourns Inc.
Need more? Email Us
Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.4333
Bourns Inc.
CIRCUIT PROT 100MA 500VIMP TBU
Lowest to $1.2553
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Bourns Inc.
SURGE SUPP TBU 260MA 650VIMP SMD
Lowest to $0.6589
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0103 $51.1751
41+ $2.4700 $101.2700
63+ $2.3928 $150.7464
87+ $2.3156 $201.4572
112+ $2.2384 $250.7008
150+ $2.0069 $301.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,770 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess