EN
  • EN
  • DE

TC7SZ32FU(T5LFT)

Part No TC7SZ32FU(T5LFT)
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SC70-5
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 716563-TC7SZ32FU(T5LFT)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7SZ32FU(T5LFT) CAD Model

Description

The TC7SZ32FU(T5LFT) is a single 2-input OR gate from Toshiba Semiconductor and Storage, belonging to the Tiny Logic series. This ultra-small logic gate is designed for low-voltage, high-speed operation, making it ideal for portable and space-constrained applications. It provides a basic OR logic function with minimal power consumption.

Applications:

  • Mobile Phones: Used in mobile devices for signal processing and control logic.
  • Portable Gaming Consoles: Employed in handheld gaming systems for button inputs and logic functions.
  • Wearable Devices: Integrated into smartwatches and fitness trackers for logic operations.
  • Digital Cameras: Utilized in digital cameras for control circuits and data processing.
  • Low-Power Microcontrollers: Used as glue logic for microcontrollers in power-sensitive applications.

Features:

  • Single 2-Input OR Gate: Implements the logical OR function on two input signals.
  • Ultra-Small Package: US8 package for high-density mounting.
  • Low Voltage Operation: Operates from 1.65V to 5.5V.
  • High Speed Performance: Offers fast propagation delay.
  • Low Power Consumption: Minimizes energy usage for battery-powered devices.

Benefits:

  • Space Efficiency: Small footprint allows for compact designs.
  • Extended Battery Life: Low power consumption helps prolong battery life.
  • Reliable Performance: Fast propagation delay ensures timely signal processing.
  • Versatile Voltage Range: Compatible with a range of power supplies.
  • Easy Integration: Simplifies circuit design with a basic logic function.

Additional Details:

The TC7SZ32FU(T5LFT) single 2-input OR gate is designed to meet the demands of modern portable electronics. Its compact size and low power consumption make it an excellent choice for devices where space and battery life are critical. The gate operates over a wide voltage range, allowing it to interface with various digital systems. The fast propagation delay ensures that the logic function is performed quickly and efficiently. Toshiba's Tiny Logic series is well-regarded for its reliability and performance, making the TC7SZ32FU(T5LFT) a dependable component in a variety of electronic applications. The (T5LFT) suffix denotes the specific tape and reel packaging, suitable for automated assembly processes.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess