EN
  • EN
  • DE

TPD5E003DPFR

Part No TPD5E003DPFR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description Five Channel Space Saving ESD Protection Device
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Type Zener
Unidirectional Channels 5
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5V (Maximum)
Minimum Breakdown Voltage 6V
Maximum Clamping Voltage 19.5V
Current - Peak Pulse (10/1000μs) 10A (8/20μs)
Power - Peak Pulse 40W
Power Line Protection No
Applications General
Capacitance @ Frequency 10pF @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 6-XFDFN
Manufacturer Package 6-X2SON (1x1)
Win Source Part Number 1271966-TPD5E003DPFR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPD5E003
Introduction Date December 20, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPD5E003DPFR CAD Model

Description

The TPD5E003DPFR is a state-of-the-art circuit protection device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to safeguard sensitive electronic circuits from electrostatic discharge (ESD) and other voltage-induced transient events. The TPD5E003DPFR is an essential component for maintaining the integrity and reliability of modern electronic systems.

Key Features

  • Low Clamping Voltage: The device offers a low dynamic resistance and clamping voltage, ensuring that the protected circuit is exposed to minimal stress during transient conditions.
  • 5-Channel Protection: It provides ESD protection to up to five data or signal lines against ESD strikes, making it an ideal choice for multi-line applications.
  • Wide Operating Voltage Range: The TPD5E003DPFR is designed to function over a broad range of operating voltages, accommodating various application requirements.
  • High ESD Protection Level: The device is capable of withstanding ESD strikes of ±8 kV contact discharge and ±15 kV air-gap discharge, as per the IEC 61000-4-2 international standard.
  • Ultra-Low Capacitance: With ultra-low line capacitance, this protection device is suitable for high-speed interfaces without significantly affecting signal integrity.
  • Small Form Factor: The compact DFN-10 package allows for space-saving PCB design, which is critical in portable and space-constrained electronic devices.

Applications

The TPD5E003DPFR is versatile in its applications, suitable for a variety of electronic products that require robust protection against transient voltage spikes. Common applications include:

  • Smartphones and portable electronics
  • USB interfaces and HDMI ports
  • High-speed data lines and video interfaces
  • Notebooks, desktops, and servers
  • Consumer electronics

With its combination of features, the TPD5E003DPFR from Texas Instruments is an excellent choice for designers looking to enhance the durability and longevity of their electronic products against the rigors of daily use and the threat of electrostatic damage.

You May Also Be Interested in

Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1118 $50.0310
110+ $0.9123 $100.3530
170+ $0.8838 $150.2460
235+ $0.8553 $200.9955
305+ $0.8268 $252.1740
405+ $0.7412 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess