The TPIC43T02DAR is a high-performance, octal-channel NMOS transistor array designed and manufactured by Texas Instruments. This integrated circuit is specifically tailored for driving a wide range of inductive loads, including relays, solenoids, and other actuators. Its robust design and advanced technology make it an ideal choice for industrial, automotive, and consumer applications where reliable operation is critical.
Key Features
- High-Voltage Output: The TPIC43T02DAR is capable of delivering output voltages up to 50V, making it suitable for a variety of demanding applications.
- High-Current Drive: Each of the eight channels can sink up to 150mA of continuous current, with peak currents up to 1A, providing the necessary drive strength for high-power loads.
- Integrated Clamp Diodes: Built-in clamp diodes for inductive transient suppression protect the device and the load from voltage spikes, enhancing system reliability.
- Low Power Consumption: The device features low on-state resistance, minimizing power dissipation and thus improving energy efficiency.
- Serial Interface: A serial interface allows for control via a microcontroller, enabling complex control schemes and reducing the need for numerous discrete components.
Applications
The TPIC43T02DAR is versatile enough to be used in a plethora of applications, including:
- Automotive modules
- Industrial control systems
- LED displays and signage
- Motor and relay drivers
Product Specifications
Parameter
Value
Output Voltage (Max)
50V
Continuous Output Current
150mA per channel
Peak Output Current
1A per channel
On-State Resistance
Low
Operating Temperature Range
-40°C to 150°C
Package Type
SSOP-24
With its robust feature set and high reliability, the TPIC43T02DAR from Texas Instruments stands out as a premier choice for designers looking to drive inductive loads efficiently and effectively.