EN
  • EN
  • DE

TPIC6B259N

Part No TPIC6B259N
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC 8-BIT ADDRESSABLE LATCH20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type D-Type, Addressable
Output Type DMOS
Supply Voltage - Operating 4.5 V to 5.5 V
Independent Circuits 1
Propagation Delay Time (ns) 150ns
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 20-PDIP
Win Source Part Number 213294-TPIC6B259N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC6B259N CAD Model

Description

TPIC6B259N Power Logic 8-Bit Addressable Latch

The TPIC6B259N from Texas Instruments is a robust, high-voltage, 8-bit addressable latch designed for applications requiring isolated power distribution and control in industrial, automotive, and consumer electronics. With its built-in Darlington transistor sink drivers, this integrated circuit (IC) allows for direct control of high-current loads with exceptional efficiency and speed.

Key Features

  • Power Output Rating: The device is capable of sinking a high current with a 50V maximum voltage rating, making it suitable for driving a variety of loads, such as LEDs, relays, and motors.
  • Addressable Latch Function: Each of the eight output pins can be controlled individually via a 3-bit address, allowing for precise control of multiple devices or functions within a system.
  • Serial Interface: The TPIC6B259N communicates through a serial interface, reducing the number of I/O pins needed for operation, which is particularly beneficial in microcontroller-based systems.
  • Open-Load Detection: The IC features an open-load detection mechanism to ensure system reliability by identifying any disconnected or miswired components.
  • Output Clamp Diodes: Integrated clamp diodes provide protection against inductive voltage spikes, which is critical when controlling inductive loads such as motors or relays.

Applications

The TPIC6B259N is versatile and can be used in a wide range of applications. In the automotive sector, it is ideal for controlling lights, motors, and other accessories. In industrial automation, it can be used for actuator control and status signaling. For consumer electronics, it serves as an efficient solution for power management and device control within complex electronics.

Quality and Reliability

As with all Texas Instruments products, the TPIC6B259N is manufactured to high standards, ensuring both quality and reliability. It is designed to withstand harsh environments and is compliant with industry standards, making it a reliable choice for critical and long-lasting applications.

Overall, the TPIC6B259N is a powerful solution for designers looking to streamline power distribution and control within their digital systems, while maintaining high performance and reliability.

You May Also Be Interested in

Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731
Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
ON Semiconductor
D LATCH, LOW LEVEL TRIGGERED, / Channel IC
Need more? Email Us
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5141 $50.2820
49+ $2.0628 $101.0772
76+ $1.9984 $151.8784
104+ $1.9339 $201.1256
134+ $1.8694 $250.4996
179+ $1.6761 $300.0219
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess