EN
  • EN
  • DE

TPIC6B595DWRG4

Part No TPIC6B595DWRG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC PWR 8-BIT SHIFT REGIS 20-SOIC / Shift Register/Latch/Driver Single 8-Bit Serial to Serial/Parallel Automotive 20-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Open Drain
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel, Serial
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 033573-TPIC6B595DWRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPIC6B595
Introduction Date August 10, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPIC6B595DWRG4 CAD Model

Description

TPIC6B595DWRG4 Power Logic 8-Bit Shift Register by Texas Instruments

The TPIC6B595DWRG4 is a high-performance, monolithic power logic 8-bit shift register designed and manufactured by Texas Instruments. This integrated circuit is engineered to provide an optimal solution for applications requiring high-voltage, high-current control and interfacing with microprocessor systems. It is particularly well-suited for driving a wide range of loads, including solenoids, relays, DC motors, LED displays, and incandescent lamps.

Constructed with an 8-bit serial-in, parallel-out shift register and an 8-bit D-type storage register, this device allows for serial data input and parallel data output. The shift register and storage register have separate clocks. Data is shifted on the positive-going transitions of the shift register clock (SRCK), and the data in the storage register is transferred to the output buffer on a positive-going transition of the register clock (RCK).

Each of the eight output pins is equipped with a Darlington transistor pair with a DMOS output structure. These output drivers feature a high-voltage, high-current capability with a typical output of 50V and 150mA continuous current. The TPIC6B595DWRG4 also includes a built-in clamp diode for inductive load transient suppression, making it an ideal choice for controlling inductive loads.

Another key feature of the TPIC6B595DWRG4 is its low power consumption. The device operates with a supply voltage range of 4.5V to 5.5V, ensuring compatibility with standard TTL logic levels. The device's inputs are designed to withstand –20-V pulses for enhanced robustness.

For ease of implementation, the TPIC6B595DWRG4 comes in a wide-body SOIC (DWR) package, which provides improved thermal performance and is suitable for surface-mount technology (SMT). This package also allows for efficient PCB space utilization, making it a space-saving option for compact electronic designs.

Whether for industrial controls, office automation, consumer electronics, or automotive applications, the TPIC6B595DWRG4 offers a reliable and efficient solution for serial-to-parallel data conversion and high-power output driving capabilities.

You May Also Be Interested in

National Semiconductor (TI)
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
NXP / Nexperia
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.1802
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us
Microchip Technology
IC 64BIT SRL PARALLEL 180V 80QFP
Need more? Email Us
Harris Corporation
UNIVERSAL SHIFT REGISTER
Lowest to $172.0211

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7171 $50.1970
170+ $0.5884 $100.0280
265+ $0.5700 $151.0500
365+ $0.5516 $201.3340
470+ $0.5333 $250.6510
630+ $0.4781 $301.2030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess