The TPPM0110DWP from Texas Instruments is a highly integrated, precision power module designed to cater to a wide range of applications requiring efficient and reliable power management solutions. This advanced module is part of Texas Instruments' extensive portfolio of power management devices, ensuring top-tier performance and quality.
Key Features:
- High Precision: The TPPM0110DWP boasts excellent precision, providing stable and accurate power delivery critical for sensitive electronic components.
- Wide Input Voltage Range: This power module operates across a broad input voltage range, making it versatile for various applications and ensuring compatibility with different power sources.
- Integrated Heat Sink: Designed with an integrated heat sink, the TPPM0110DWP effectively dissipates heat, enhancing thermal performance and reliability.
- Compact Footprint: The module's compact design allows for space-saving on the PCB, making it an ideal choice for applications with limited board space.
- Easy Integration: With minimal external components required, the TPPM0110DWP simplifies the design process, reducing time to market for products.
Applications:
The versatile nature of the TPPM0110DWP power module enables it to be used in a multitude of applications, including but not limited to:
- Telecommunications Equipment
- Industrial Systems
- Networking Hardware
- Enterprise Computing
- Automotive Electronics
Technical Specifications:
Parameter
Value
Input Voltage Range
Specified Range (e.g., 4.5V to 17V)
Output Voltage
Specified Voltage (e.g., 1.2V)
Output Current
Maximum Current (e.g., 10A)
Package Type
DWP (Surface-Mount Device)
Operating Temperature
Specified Range (e.g., -40°C to 85°C)
For detailed technical information and data sheets, visit the Texas Instruments official website or contact their support team. The TPPM0110DWP is a testament to Texas Instruments' commitment to providing innovative and high-quality power management solutions.