EN
  • EN
  • DE
  • IT

TPS1101DRG4

Part No TPS1101DRG4
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 15V 2.3A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 15V
Continuous Drain Current at 25°C 2.3A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.7V, 10V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 11.25nC @ 10V
Maximum Gate-Source Voltage +2V, -15V
Power Dissipation (Max) 791mW (Ta)
Maximum Rds On at Id,Vgs 90 mOhm @ 2.5A, 10V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1111271-TPS1101DRG4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS1101DRG4 CAD Model

Description

TPS1101DRG4 Voltage Regulator by Texas Instruments

The TPS1101DRG4 is a versatile and robust voltage regulator designed by Texas Instruments, a leader in semiconductor design and manufacturing. This component is part of the TPS series, which is known for its high reliability and performance in a wide range of applications. The TPS1101DRG4 is particularly suited for systems that require a stable and efficient power supply.

Key Features

  • Output Voltage: The TPS1101DRG4 offers a fixed output voltage, providing a stable and reliable power source for your circuits.
  • High Current Capability: This voltage regulator can handle high current loads, making it ideal for power-intensive applications.
  • Low Dropout: It features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Thermal Protection: The device includes built-in thermal protection to safeguard against overheating, enhancing its reliability and lifespan.
  • Wide Operating Temperature Range: With its broad temperature range, the TPS1101DRG4 is suitable for use in various environmental conditions, ensuring consistent performance.

Applications

The TPS1101DRG4 is a versatile component that can be used in a wide array of electronic devices and systems. Its applications include, but are not limited to, the following:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Post-regulation for switching supplies
  • Linear power supplies

Package and Quality

The TPS1101DRG4 comes in a small-outline integrated circuit (SOIC) package, which is designed for space-saving on printed circuit boards (PCBs). Texas Instruments' commitment to quality ensures that each unit meets stringent standards for performance and reliability.

Ordering and Support

For engineers and designers looking to incorporate the TPS1101DRG4 into their projects, Texas Instruments provides comprehensive technical support and documentation. Detailed datasheets, application notes, and design resources are available to assist with integration and troubleshooting.

With its combination of features, the TPS1101DRG4 is an excellent choice for a wide range of power management applications, offering the performance and reliability that professionals expect from Texas Instruments.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
Sanken
N-Channel MOS FET
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1277 $51.0648
58+ $1.7459 $101.2622
89+ $1.6913 $150.5257
123+ $1.6367 $201.3141
159+ $1.5822 $251.5698
212+ $1.4185 $300.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess