EN
  • EN
  • DE
  • IT

TPS2022DG4

Part No TPS2022DG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description POWER-DISTRIBUTION SWITCHES | IC 1.5A PWR DIST SWITCH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 1A
Rds On 33mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS2022
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1272074-TPS2022DG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2022DG4 CAD Model

Description

Introducing the TPS2022DG4 from Texas Instruments

The TPS2022DG4 is a state-of-the-art power distribution switch designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This device is part of the TPS202x family and is engineered to provide a high level of protection and control for systems that require power distribution and management.

Constructed with a 5.5V single channel integrated high-side power switch, the TPS2022DG4 is optimized for self-powered and bus-powered Universal Serial Bus (USB) applications. Its compact SOIC-8 (DGN) package makes it an ideal choice for space-constrained designs, ensuring a minimal footprint without compromising on performance.

The TPS2022DG4 offers a plethora of features that are essential for safeguarding the integrity of your power management system. One of its key attributes is the built-in overcurrent protection (OCP), which prevents damage to the host device from excessive load currents. Additionally, the device includes thermal shutdown protection, which disables the power switch in the event of an over-temperature condition, thus safeguarding the system from potential thermal damage.

With an operating range from 2.7V to 5.5V, the TPS2022DG4 can support a wide variety of applications beyond USB, including hot-swap operations. Its fast overcurrent response time ensures quick reaction to fault conditions, while the under-voltage lockout (UVLO) feature ensures that the switch remains off when the input voltage is below a certain threshold, providing an extra layer of protection for your system.

The TPS2022DG4 also boasts a 1.5A continuous current capability with a 2.6A current limit, making it suitable for a range of high-power applications. The device's auto-retry feature helps in managing fault conditions by automatically attempting to reset the power switch after a brief delay, minimizing the need for manual intervention.

For designers and engineers looking to implement an efficient power distribution system with robust protection features, the TPS2022DG4 from Texas Instruments presents an excellent solution. Its reliability, coupled with Texas Instruments' reputation for quality, makes it a go-to component for critical power management applications.

You May Also Be Interested in

Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess