EN
  • EN
  • DE

TPS2065DBVT

Part No TPS2065DBVT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 1.5A PWR DIST SWITCH SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package SOT-23-5
Win Source Part Number 033642-TPS2065DBVT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian TPS2065DBVT CAD Model

Description

Product Overview: Texas Instruments TPS2065DBVT

The TPS2065DBVT from Texas Instruments is a state-of-the-art single-channel, current-limited, power distribution switch designed for USB and other applications. It is a part of TI's extensive power management portfolio, which is renowned for its reliability and performance.

Key Features

  • Current Limiting: The device offers a 1A continuous current limit, which helps protect the host device from overcurrent conditions. This feature is particularly important for USB applications, where excessive current draw by a peripheral can cause damage to the USB port or the entire system.
  • Thermal Shutdown: With built-in thermal shutdown protection, the TPS2065DBVT automatically turns off if it gets too hot, thereby safeguarding the system from thermal damage.
  • Fast Transient Response: The device is designed to handle fast transients, which ensures stable operation even with quickly changing loads.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the input voltage is too low, preventing erratic operation of the connected device.

Applications

  • USB hubs and peripherals
  • Hot-swap supplies
  • Power management for portable devices
  • Overcurrent protection for various consumer electronics

Technical Specifications

  • Package: The TPS2065DBVT comes in a compact SOT-23-6 package, which is ideal for space-constrained applications.
  • Input Voltage Range: It operates over an input voltage range of 2.7V to 5.5V, accommodating a variety of power sources.
  • Switch On-Resistance: The low on-resistance of the internal switch (typically 105 mΩ) minimizes voltage drop and power dissipation.

The TPS2065DBVT is not only robust but also offers a high degree of functionality and ease of use. It is an excellent choice for designers looking for a power distribution solution that can provide both protection and efficiency. With the support of Texas Instruments' quality and technical expertise, this product stands out as a reliable component in any power management system.

Ordering and Packaging

This product is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed ordering and shipping information, please refer to the official Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2258 $50.8050
475+ $0.2115 $100.4625
735+ $0.2043 $150.1605
1,055+ $0.1901 $200.5555
1,370+ $0.1829 $250.5730
1,710+ $0.1758 $300.6180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,160 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess