EN
  • EN
  • DE
  • IT

TPS2066ADRBR

Part No TPS2066ADRBR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR-DIST SW 2CH CURR-LMT 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SON (3x3)
Win Source Part Number 033646-TPS2066ADRBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2066ADRBR CAD Model

Description

Overview of Texas Instruments TPS2066ADRBR

The Texas Instruments TPS2066ADRBR is a state-of-the-art power distribution switch designed for applications requiring multiple USB ports or other peripheral ports. This integrated circuit is part of TI's extensive power management portfolio and is specifically tailored to enhance the functionality and safety of systems that manage power distribution to various peripherals.

Key Features

  • Multiple USB Ports: The TPS2066ADRBR supports up to two individually switchable USB ports, making it ideal for expanding USB capabilities in a system.
  • Current Limiting: To protect against overcurrent conditions, the device offers a built-in 1A current limit per channel, ensuring the safety and longevity of connected devices.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents damage due to overheating, which can occur during high current operations or system faults.
  • Overvoltage Protection: The power switch provides overvoltage protection, safeguarding the system and peripherals from potential damage caused by voltage spikes.
  • Fast Transient Response: The device is designed to handle fast transients, which is critical for maintaining stable operations during sudden load changes.
  • Under-Voltage Lockout (UVLO): The TPS2066ADRBR includes UVLO to ensure that the device operates within the safe voltage range, thus preventing malfunctions.

Applications

The versatility of the TPS2066ADRBR makes it suitable for a broad range of applications, including:

  • USB hubs and docking stations
  • Desktop and notebook computers
  • Peripheral power management
  • Hot-swap supplies

Package and Quality

The TPS2066ADRBR comes in a compact QFN-8 package, which is ideal for space-constrained applications. The device is RoHS compliant and adheres to Texas Instruments' stringent quality standards, ensuring reliability and performance for critical applications.

With its robust feature set and reliable performance, the Texas Instruments TPS2066ADRBR is an excellent choice for designers looking to enhance power distribution and protection in their USB-enabled devices.

You May Also Be Interested in

Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3725 $54.9000
90+ $1.1262 $101.3580
140+ $1.0910 $152.7400
190+ $1.0558 $200.6020
245+ $1.0206 $250.0470
330+ $0.9150 $301.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,610 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess