EN
  • EN
  • DE

TPS2080DR

Part No TPS2080DR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH DUAL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 033653-TPS2080DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2080DR CAD Model

Description

The TPS2080DR, crafted by the renowned Texas Instruments, is a state-of-the-art power distribution switch designed for applications that demand a highly reliable and efficient control of power distribution. This device is particularly suited for USB and other hot-swap applications where it provides a controlled and protected power distribution pathway.

Key Features

  • Integrated Single Channel: The TPS2080DR boasts a single channel for power distribution, enabling individual control and monitoring of power flow.
  • Current-Limiting Capabilities: With built-in current-limiting features, this switch ensures protection against overcurrent conditions, safeguarding both the power source and the load.
  • Thermal Shutdown: The device includes a thermal protection mechanism that prevents overheating by shutting down the operation if the junction temperature exceeds safe limits.
  • Fast Overcurrent Response: The TPS2080DR responds swiftly to overcurrent events, ensuring immediate action to prevent damage to connected devices.
  • Wide Operating Voltage Range: It operates across a wide voltage range, from 2.7V to 5.5V, making it versatile for various USB applications.

Applications

The TPS2080DR is ideal for a broad range of applications. It is commonly used in:

  • USB Hubs and Peripherals
  • Hot-Swap Supplies
  • Portable Devices
  • Notebook Computers
  • Docking Stations

Technical Specifications

Parameter Value
Channels 1
Input Voltage 2.7V - 5.5V
Package SOIC (8)
Operating Temperature -40°C to 85°C

With its compact SOIC-8 package, the TPS2080DR is not only space-efficient but also offers ease of integration into existing and new designs. Texas Instruments' commitment to quality ensures that the TPS2080DR meets the highest standards, providing a reliable solution for power distribution challenges.

You May Also Be Interested in

Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7759 $53.2770
70+ $1.4572 $102.0040
110+ $1.4117 $155.2870
150+ $1.3661 $204.9150
190+ $1.3206 $250.9140
255+ $1.1840 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess