EN
  • EN
  • DE

TPS2110PWRG4

Part No TPS2110PWRG4
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 8TSSOP / OR Controller Source Selector Switch N-Channel 2:1 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>OR Controllers, Ideal Diodes
Manufacturer Texas Instruments
Packaging Reel - TR
Type Source Selector Switch
FET Type N-Channel
Internal Switch(s) Yes
Delay Time - ON 500 µs
Delay Time - OFF 3 ms
Current - Output (Max) 750mA
Current - Supply 55 µA
Voltage - Supply 2.8V ~ 5.5V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number TPS2110
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1317630-TPS2110PWRG4
Ultra Librarian 3D Model Ultra Librarian TPS2110PWRG4 CAD Model

Description

The TPS2110PWRG4 from Texas Instruments is a versatile auto-switching power multiplexer that adds a significant level of power supply flexibility to a wide range of applications. This highly integrated IC is designed to seamlessly switch between two power sources, making it an ideal solution for dual-supply systems where automatic or manual selection between power sources is necessary.

Key Features

  • Input Voltage Range: The TPS2110PWRG4 operates with an input voltage range from 2.8V to 5.5V, accommodating a variety of power sources including USB, Li-Ion batteries, and other standard power rails.
  • Current Handling: This power multiplexer can handle continuous current up to 1A, making it suitable for a broad range of applications from portable devices to fixed power supply systems.
  • Low On-Resistance: The device features a low on-resistance (rON) of typically 80mΩ, which helps in reducing power loss and improving efficiency.
  • Control and Configuration: It offers an automatic switching feature that enables seamless transition between sources without the need for external control. Additionally, it can be manually controlled through a digital select input.
  • Protection Features: The TPS2110PWRG4 includes under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown to ensure reliable operation under various conditions.
  • Package: It is available in a compact TSSOP-8 (PWR) package, which is ideal for space-constrained applications.

Applications

The TPS2110PWRG4 is a highly adaptable component suitable for a wide array of applications, including:

  • Redundant power supply systems
  • Power supply ORing
  • Battery-powered devices
  • Handheld instruments
  • Portable media players

With its combination of features, the TPS2110PWRG4 is an excellent choice for designers looking for a reliable power multiplexer that can manage multiple power sources in their systems. Its ease of use, protection features, and small footprint make it a versatile component for any power management solution.

You May Also Be Interested in

Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $2.9042
Renesas Electronics America
IC OR CTRLR N+1 8DFN
Lowest to $16.8087
Texas Instruments
AUTOSWITCHING POWER MUX
Lowest to $4.7336
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP
Lowest to $13.5416
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16DFN
Lowest to $11.5710
Infineon Technologies
IC OR CTRLR N+1 8SOIC / OR Controller N-Channel Single 8-Pin SOIC Tube
Lowest to $6.4071
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $4.1268
Texas Instruments
OR Controller N-Channel Single 6-Pin TSOT-23 T/R / LM5050-2 High Side OR-ing FET Controller | IC OR CTRLR N+1 6SOT
Lowest to $1.1036
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $4.4336

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3276 $53.2760
23+ $4.3713 $100.5399
36+ $4.2347 $152.4492
49+ $4.0981 $200.8069
64+ $3.9615 $253.5360
85+ $3.5517 $301.8945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess