EN
  • EN
  • DE

TPS2111APWR

Part No TPS2111APWR
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Source Selector Switch
Polarity N-Channel
Internal Switch(s) Yes
Delay Time - ON 1ms
Delay Time - OFF 5ms
Current - Output (Max) 1.25A
Operating Supply Current 55μA
Supply Voltage - Operating 2.8 V to 5.5 V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 033658-TPS2111APWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Imaging, Video & Vision, Consumer Electronics
Family Name TPS2111A
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS2111APWR CAD Model

Description

TPS2111APWR by Texas Instruments

The TPS2111APWR is a versatile and robust auto-switching power multiplexer from Texas Instruments, designed to enhance the flexibility and efficiency of power management systems. This component is part of the Power MUX family, which allows seamless transition between two power sources, making it an ideal choice for applications requiring redundancy or the need to switch between a primary and secondary power source.

Key Features

  • Automatic Switching: The TPS2111APWR can automatically switch between two power sources without any interruption to the output, ensuring a consistent supply to the load.
  • Wide Voltage Range: It supports an input voltage range of 2.8V to 5.5V, making it suitable for various low-voltage applications.
  • Current Limiting: The device includes built-in current limiting features that protect against overcurrent conditions, enhancing system reliability.
  • Low R<sub>ON: With a low ON resistance of typically 50mΩ, the TPS2111APWR ensures minimal voltage drop and power loss during operation.
  • Power Good Output: A 'Power Good' output signal is provided to indicate when a valid power source is connected to the system.
  • Thermal Shutdown: The thermal shutdown feature prevents the device from overheating, further ensuring the safety and longevity of the power management system.

Applications

The TPS2111APWR is suitable for a wide range of applications that require reliable power source selection and management, such as:

  • Redundant Power Supplies
  • Portable Devices
  • Multi-Battery Systems
  • Industrial Equipment
  • Medical Devices

Product Packaging

The device comes in a TSSOP (Thin Shrink Small Outline Package) with 8 pins, under the part number TPS2111APWR. The compact form factor of the TSSOP package makes it suitable for size-constrained applications while providing adequate thermal performance.

With its combination of auto-switching capabilities, protection features, and compact packaging, the TPS2111APWR from Texas Instruments stands out as a high-performance solution for advanced power management requirements.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $7.3309
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP
Lowest to $13.5416
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN
Lowest to $9.8251
Renesas Electronics America
IC OR CTRLR N+1 8DFN
Lowest to $16.8087
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $5.6811
Texas Instruments
OR Controller N-Channel Single 6-Pin TSOT-23 T/R / LM5050-2 High Side OR-ing FET Controller | IC OR CTRLR N+1 6SOT
Lowest to $1.1036
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $8.1759
Infineon Technologies
IC OR CTRLR N+1 20QFN
Need more? Email Us
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $2.9042

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6219 $56.7665
80+ $1.3308 $106.4640
120+ $1.2892 $154.7040
165+ $1.2476 $205.8540
210+ $1.2061 $253.2810
280+ $1.0813 $302.7640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,520 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess