EN
  • EN
  • DE

TPS2111PWR

Part No TPS2111PWR
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Source Selector Switch
Polarity N-Channel
Internal Switch(s) Yes
Delay Time - ON 1ms
Delay Time - OFF 5ms
Current - Output (Max) 1.25A
Operating Supply Current 55μA
Supply Voltage - Operating 2.8 V to 5.5 V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 089325-TPS2111PWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2111PWR CAD Model

Description

The TPS2111PWR is a versatile auto-switching power multiplexer from Texas Instruments, a leader in semiconductor solutions. This advanced component is designed to seamlessly transition between two power sources, making it ideal for systems that require a reliable backup power source or the ability to switch between two power supplies without interruption.

Key Features

  • Automatic Switching: The TPS2111PWR can automatically switch between two power sources as needed, which is critical for maintaining uninterrupted operation in the event of a power failure or when a primary power source becomes unavailable.
  • Wide Voltage Range: It operates over a broad voltage range from 2.8V to 5.5V, allowing it to accommodate a variety of power supplies and systems.
  • Low On-Resistance: The device boasts a low on-resistance (rON) of typically 85 mΩ, ensuring minimal voltage drop and power loss during operation.
  • Bidirectional Operation: The power multiplexer can conduct in both directions, which allows for flexibility in power flow management.
  • Built-in Protection: It includes under-voltage lockout (UVLO) and over-current protection to safeguard against potential damage from abnormal operating conditions.
  • Compact Packaging: Housed in a small TSSOP-8 package, the TPS2111PWR is designed for space-constrained applications.

Applications

The TPS2111PWR is suitable for a wide range of applications, including:

  • Redundant power supply systems
  • Portable and battery-powered devices
  • Industrial and medical equipment
  • Power supply or battery backup for memory or RTC

Conclusion

With its robust feature set and compact design, the TPS2111PWR from Texas Instruments is an excellent choice for engineers and designers looking to incorporate a reliable power switching solution into their systems. Its ability to manage power from dual sources with ease makes it a valuable component for ensuring continuous operation and protecting against power instability.

You May Also Be Interested in

Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $4.1268
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Maxim Integrated
IC DIODE CURRENT SWITCH SOT23-5
Lowest to $0.5940
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $1.4004
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $6.1640
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $6.4071
Renesas Electronics America
IC OR CTRLR N+1 8DFN
Lowest to $16.8087
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $2.9042
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $8.1759

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6406 $51.0466
27+ $3.8076 $102.8052
41+ $3.6887 $151.2367
57+ $3.5697 $203.4729
73+ $3.4507 $251.9011
97+ $3.0937 $300.0889
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,531 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess