EN
  • EN
  • DE
  • IT

TPS2216

Part No TPS2216
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL-SLOT PC CARD POWER-INTERFACE SWITCH FOR SERIAL PCMCIA CONTROLLERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272196-TPS2216
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2216 CAD Model

Description

The TPS2216 from Texas Instruments is a specialized integrated circuit designed for managing power distribution within dual-slot PC Card applications. This advanced power-interface switch is engineered to facilitate the supply of regulated voltages to two independent slots, ensuring that PC Cards such as modem, LAN, and memory cards are powered correctly and operate efficiently.

Key Features

  • Independent Slot Control: The TPS2216 allows for the independent control of two PC Card slots, providing flexibility and precise power management for multi-slot systems.
  • Integrated Switches: Built-in 0.1-Ohm switches deliver high performance with low voltage drop, ensuring efficient power delivery and maximizing battery life in portable devices.
  • Current Limiting: The device features programmable current limiting to protect against overcurrent conditions, enhancing system reliability and safety.
  • Thermal Shutdown: An automatic thermal shutdown feature prevents damage from overheating, further safeguarding the electronic components within the system.
  • Voltage Range: The TPS2216 operates over a wide input voltage range from 3 V to 5.5 V, accommodating a variety of power sources and system requirements.
  • Low Standby Current: A low standby current minimizes power consumption when the PC Cards are not in active use, contributing to the overall energy efficiency of the system.

Applications

The TPS2216 is suitable for a broad range of applications that require reliable power switching and distribution for PC Cards. This includes notebook computers, docking stations, and other portable computing devices where expansion card slots are utilized.

Quality and Reliability

As with all Texas Instruments products, the TPS2216 is manufactured to the highest quality standards, ensuring robust performance and long-term reliability for critical applications. With Texas Instruments' commitment to innovation and quality, users can expect the TPS2216 to deliver consistent and dependable operation.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team. The TPS2216 is available for order in various packaging options to meet the needs of diverse design configurations.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9541 $54.7705
12+ $8.9880 $107.8560
18+ $8.7072 $156.7296
24+ $8.4263 $202.2312
31+ $8.1454 $252.5074
42+ $7.3028 $306.7176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess