EN
  • EN
  • DE

TPS2224ADBRG4

Part No TPS2224ADBRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description CARDBUS POWER-INTERFACE SWITCHES FOR SERIAL PCMCIA CONTROLLERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Type PCMCIA Switch
Number of Outputs 4
Output Configuration High Side
Interface Serial
Voltage - Load 3.3V, 5V, 12V
Current - Output (Maximum) 1A
Rds On (Typ) 95 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 1272203-TPS2224ADBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2224A
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS2224ADBRG4 CAD Model

Description

The TPS2224ADBRG4 is a high-performance integrated power distribution switch designed by Texas Instruments, tailored for managing power distribution in PC Card applications. This sophisticated component is part of the Power Interface Switches for PC Cards family and is commonly used in systems that require multiple PC Card slots.

Key Features

  • Dual-Slot Power Switch: The TPS2224ADBRG4 is capable of controlling power distribution for two slots, making it an efficient solution for systems with multiple PC card interfaces.
  • Current Limiting: This device features programmable current limiting to protect the system from overcurrent conditions. It ensures safe operation by preventing damage to the host and the card under excessive load conditions.
  • Thermal Shutdown: An added layer of protection is provided by the thermal shutdown feature, which prevents overheating and potential damage by automatically turning off the switch if the temperature exceeds a certain threshold.
  • Wide Operating Voltage Range: The TPS2224ADBRG4 operates over a broad voltage range from 2.7V to 5.5V, making it versatile for various PC Card applications.
  • Low Standby Current: It has a low standby current, which is beneficial for battery-powered devices, as it helps in prolonging battery life by minimizing power consumption when the switch is not active.

Applications

  • Notebook Computers
  • PDAs and Mobile Devices
  • PC Card Hot Swap Supplies
  • Peripheral PC Card Power Distribution

Quality and Reliability

The TPS2224ADBRG4 is designed with the quality and reliability that Texas Instruments is known for. It is available in a 30-TSSOP (DB) package, providing a compact solution that meets the rigorous standards of PC Card power distribution systems. The device's robust design ensures consistent performance and a long operational lifespan, making it a trustworthy choice for critical applications.

Technical Specifications

Parameter Value Manufacturer Texas Instruments Part Number TPS2224ADBRG4 Package / Case 30-TSSOP (DB) Operating Temperature -40°C to 85°C Voltage - Input 2.7V to 5.5V

You May Also Be Interested in

ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9384 $51.6120
130+ $0.7700 $100.1000
205+ $0.7460 $152.9300
280+ $0.7219 $202.1320
360+ $0.6978 $251.2080
480+ $0.6256 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess