EN
  • EN
  • DE

TPS2224DB

Part No TPS2224DB
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR INTRFCE SWITCH 1A 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type PCMCIA Switch
Number of Outputs 4
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 95 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-SSOP
Win Source Part Number 033682-TPS2224DB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2224DB CAD Model

Description

The TPS2224DB, manufactured by Texas Instruments, is a state-of-the-art power distribution switch designed for applications that require multiple power management solutions. This integrated circuit is specifically tailored for managing power distribution in systems with dual-slot PC Card interfaces. It is highly versatile and suitable for a variety of other applications that necessitate controlled distribution and switching of power.

Key Features

  • Dual-Slot Solution: The TPS2224DB is capable of handling two slots with independent switch control, making it an ideal choice for systems that need to manage power for multiple peripherals or cards.
  • Advanced Thermal Management: This device includes an over-current protection feature that works in conjunction with thermal protection to prevent damage from excessive power draw or overheating.
  • Programmable Current Limiting: Users can set the current limit to match the requirements of their specific application, ensuring the protection of both the power switch and the downstream devices.
  • Under-Voltage Lockout (UVLO): The TPS2224DB is equipped with UVLO to ensure that the device operates at safe voltage levels, protecting both the power switch and connected devices from potential damage due to insufficient supply voltage.
  • Fast Short-Circuit Response: The device is designed to respond quickly to short-circuit conditions, minimizing the risk of damage and improving overall system reliability.

Applications

The TPS2224DB is not limited to PC Card interfaces; it can be used in a wide range of applications such as:

  • Notebook computers
  • Docking stations
  • Peripheral power management
  • Hot-plug power control

Technical Specifications

The TPS2224DB operates over a wide input voltage range and offers a compact package design, making it suitable for space-constrained applications. The device's built-in charge pump requires minimal external components, which simplifies the circuit design and reduces overall system cost.

Conclusion

The TPS2224DB from Texas Instruments is a robust and reliable solution for managing power distribution in dual-slot systems and a variety of other applications. Its advanced features, including programmable current limiting and fast short-circuit response, ensure the protection and efficient operation of end-user devices.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0025 $51.0425
41+ $2.4636 $101.0076
63+ $2.3867 $150.3621
87+ $2.3097 $200.9439
112+ $2.2327 $250.0624
150+ $2.0017 $300.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess