EN
  • EN
  • DE

TPS22971YZPR

Part No TPS22971YZPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8DSBGA / 3.6-V, 3-A, 7.5-m(ohm) On-Resistance Load Switch With Adjustable Fast Turnon and Power Good
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.65V ~ 3.6V
Current - Output (Maximum) 3A
Rds On (Typ) 6.7mOhm
Input Type Non-Inverting
Features Power Good
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 8-XFBGA, DSBGA
Supplier Device Package 8-DSBGA
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805877-TPS22971YZPR
Ultra Librarian 3D Model Ultra Librarian TPS22971YZPR CAD Model

Description

Overview of Texas Instruments TPS22971YZPR

The TPS22971YZPR is a high-performance, feature-rich integrated circuit from Texas Instruments designed to meet the demands of power distribution systems. This compact, low on-resistance load switch provides power domain isolation, which is crucial for energy-efficient performance in a variety of applications. The device is housed in a small, leaded package that allows for easy integration into space-constrained designs.

Key Features

  • Low On-Resistance: The TPS22971YZPR boasts a low on-resistance, typically at 28 mΩ at a 5V gate drive. This minimizes power loss and improves efficiency in power distribution networks.
  • Input Voltage Range: It supports an input voltage range from 1.5V to 5.5V, making it versatile for various applications, from battery-powered devices to industrial systems.
  • Quick Output Discharge Transistor: An integrated quick output discharge transistor ensures that the output is discharged quickly once the switch is turned off, preventing any unwanted power residue in the system.
  • Controlled Slew Rate: The device features a controlled slew rate to minimize inrush current, which can be critical in preventing system voltage drops and ensuring the stability of sensitive downstream components.
  • Bidirectional Blocking: With its bidirectional blocking capability when off, the TPS22971YZPR prevents any reverse current from flowing back into the switch, thereby protecting upstream circuits.

Applications

The TPS22971YZPR is ideal for a wide range of applications, including but not limited to:

  • Smartphones, Tablets, and Wearables
  • Portable and Battery-Powered Equipment
  • Power Distribution Systems
  • Industrial and Automotive Electronics

Package and Availability

The device is available in a compact YZP package, which is a 6-pin, ultra-small, leaded SMD package that is RoHS compliant and designed for automated assembly processes. The TPS22971YZPR can be ordered through Texas Instruments' official distributors, ensuring easy procurement for both small-scale and bulk requirements.

In summary, the Texas Instruments TPS22971YZPR load switch is a highly efficient, reliable solution for modern electronic systems requiring effective power management. Its robust feature set and compact design make it an excellent choice for designers looking to enhance system performance while conserving board space.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2470 $50.6350
495+ $0.2027 $100.3365
765+ $0.1963 $150.1695
1,055+ $0.1900 $200.4500
1,365+ $0.1837 $250.7505
1,825+ $0.1647 $300.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,450 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess