EN
  • EN
  • DE
  • IT

TPS2377PWR

Part No TPS2377PWR
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IEEE 802.3af PoE POWERED DEVICE CONTROLLERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Controller (PD)
Number of Channels 1
Power - Max 12.95W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Operating Supply Voltage 0 V ~ 57 V
Operating Supply Current 240μA
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1272250-TPS2377PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2377
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS2377PWR CAD Model

Description

The TPS2377PWR is a robust, feature-rich integrated circuit designed by Texas Instruments, specifically engineered for applications that require Power over Ethernet (PoE). As a Power Sourcing Equipment (PSE) controller, it plays a crucial role in PoE systems by managing the delivery of power through Ethernet cables to Powered Devices (PDs) such as IP cameras, wireless access points, and VoIP phones.

This component is compliant with the IEEE 802.3at (PoE+) standard, ensuring compatibility with a wide range of devices and systems. The TPS2377PWR is capable of delivering up to 30W of power per port, making it suitable for more demanding applications that require higher power levels. Its enhanced features include superior thermal management and protection mechanisms that safeguard against overcurrent, undercurrent, and overvoltage conditions, ensuring reliable operation and longevity of the product and connected devices.

The TPS2377PWR comes in a compact TSSOP (Thin Shrink Small Outline Package) with 14 pins, offering a space-saving solution that is ideal for dense board layouts. Its small footprint does not compromise its performance or functionality, making it an excellent choice for designers looking to optimize their board space without sacrificing quality or capability.

Designed with flexibility in mind, the TPS2377PWR supports a variety of external components that allow for customizable solutions tailored to specific application requirements. This includes adjustable output power, programmable classification currents, and a range of input voltage options. Its advanced diagnostics and fault reporting features enable easy troubleshooting and system monitoring, which is essential for maintaining network integrity and uptime.

Overall, the TPS2377PWR is a high-quality, reliable solution for PSE applications. Its adherence to industry standards, combined with Texas Instruments' reputation for producing durable and precise electronic components, makes it a top choice for engineers and designers looking to implement PoE capabilities in their systems.

You May Also Be Interested in

Microchip Technology
MCU
Need more? Email Us
Microchip Technology
PD81000 RPF MCU P2.73.01
Need more? Email Us
Microchip Technology
IC POE CNTRL 12 CHANNEL
Lowest to $16.7718
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 10DFN
Lowest to $22.2858
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
Power Over Ethernet Controller Channel 802.3af (PoE) 28-QFN (4x5)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 20TSSOP
Lowest to $2.3608

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9904 $51.7504
62+ $1.6332 $101.2584
95+ $1.5821 $150.2995
131+ $1.5311 $200.5741
169+ $1.4801 $250.1369
227+ $1.3270 $301.2290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess