EN
  • EN
  • DE

TPS2379DDA

Part No TPS2379DDA
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IEEE 802.3at PoE High-Power PD Interface with External Gate Driver | IC CTRLR POE PD IEEE 8SOPWRPAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Protocol Ethernet
Function Controller
Interface Parallel
Standards IEEE 802.3
Supply Voltage (V) 8V ~ 12V
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Family Part Number TPS2379
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1272252-TPS2379DDA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2379DDA CAD Model

Description

The TPS2379DDA from Texas Instruments is a cutting-edge Power Over Ethernet (PoE) controller designed for use in applications that require IEEE 802.3at (PoE+) compliance. This sophisticated controller is capable of delivering up to 30W of power to powered devices (PDs), making it an ideal solution for a wide range of networking and telecommunication devices, including wireless access points, IP cameras, and VoIP phones.

Key Features

  • IEEE 802.3at Compliance: The TPS2379DDA adheres to the stringent requirements of the IEEE 802.3at standard, ensuring interoperability with other PoE+ equipment.
  • Advanced Power Management: This device supports both detection and classification and includes an integrated 0.5Ω MOSFET for seamless power delivery to the PD.
  • Thermal Protection: With built-in thermal shutdown, the TPS2379DDA safeguards against overheating, ensuring reliable performance and longevity.
  • Adjustable UVLO: The under-voltage lockout (UVLO) is programmable, allowing for flexible adaptation to different system requirements.
  • Robust Design: The device is designed to handle high surge events and provides excellent ESD protection, making it suitable for demanding environments.

Applications

  • Enterprise networking equipment such as switches and routers
  • Wireless access points that require higher power levels
  • IP surveillance cameras with advanced features
  • VoIP phones and video conferencing systems
  • Point of Sale (PoS) terminals and kiosks

The TPS2379DDA is available in a compact, surface-mount 8-pin SOIC package, making it suitable for space-constrained applications. Its high level of integration simplifies the design process, reducing the need for additional external components and minimizing the overall solution footprint. This, combined with Texas Instruments' reputation for quality and support, makes the TPS2379DDA an excellent choice for designers looking to implement PoE capabilities into their products.

You May Also Be Interested in

Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1618 $52.2810
95+ $1.0883 $103.3885
145+ $1.0515 $152.4675
205+ $0.9780 $200.4900
270+ $0.9412 $254.1240
335+ $0.9045 $303.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess