EN
  • EN
  • DE

TPS2384PAPG4

Part No TPS2384PAPG4
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC QUAD-PORT EQUIP MGR 64-HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Controller (PSE)
Number of Channels 4
Maximum Power Dissipation 15.4W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 44 V to 57 V
Operating Supply Current 10mA
Temperature Range - Operating -40°C to 125°C
Case / Package 64-HTQFP (10x10)
Win Source Part Number 1111469-TPS2384PAPG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2384PAPG4 CAD Model

Description

Product Overview: TPS2384PAPG4

The TPS2384PAPG4 is a highly sophisticated octal channel Power over Ethernet (PoE) manager designed by Texas Instruments. This advanced IC is specifically engineered to facilitate and manage the power distribution of Ethernet-powered devices. The TPS2384PAPG4 is an integral component for applications such as network switches, routers, and Ethernet hubs where PoE capability is essential for powering devices like IP cameras, wireless access points, and VoIP phones.

Key Features

  • Multi-Port Capability: With its octal channel design, the TPS2384PAPG4 can manage up to eight PoE ports simultaneously, making it an ideal solution for multi-port network devices.
  • IEEE 802.3af Compliance: The device adheres to the IEEE 802.3af standard for PoE, ensuring compatibility with a wide range of PoE-enabled devices and providing a reliable power solution with a maximum output of 15.4W per port.
  • Advanced Power Management: It includes programmable current limit, duty cycle control, and overload protection, enhancing the safety and efficiency of power delivery to connected devices.
  • Intelligent Classification: The TPS2384PAPG4 is capable of performing intelligent device classification, allowing for appropriate power allocation and energy savings.
  • Thermal Protection: Built-in thermal protection prevents overheating, ensuring the longevity of both the PoE manager and the powered devices.

Applications

The TPS2384PAPG4 is designed for use in a variety of networked environments. It is particularly suited for enterprise networking equipment such as PoE switches and routers, but can also be used in commercial and industrial applications where centralized power distribution is required.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS2384PAPG4 is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of continuous operation in demanding network environments.

You May Also Be Interested in

Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 10DFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7644 $63.0576
8+ $12.9349 $103.4792
12+ $12.5307 $150.3684
17+ $12.1265 $206.1505
22+ $11.7223 $257.8906
29+ $10.5096 $304.7784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess