EN
  • EN
  • DE

TPS23882RTQR

Part No TPS23882RTQR
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POWER MANAGEMENT / Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 56-VQFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Controller (PSE)
Number of Channels 8
Power - Max 30 W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE), 802.3bt
Voltage - Supply 3V ~ 3.6V
Current - Supply 10mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-VQFN (8x8)
Base Product Number TPS23882
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356601-TPS23882RTQR
Ultra Librarian 3D Model Ultra Librarian TPS23882RTQR CAD Model

Description

Introducing the TPS23882RTQR Ethernet Power Sourcing Equipment Controller

The TPS23882RTQR is a cutting-edge Power over Ethernet (PoE) controller designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced integrated circuit is specifically engineered for use in Ethernet Power Sourcing Equipment (PSE), enabling network switches and injectors to deliver power to connected devices over standard Ethernet cables.

Key Features of the TPS23882RTQR

  • Eight-Channel Support: The TPS23882RTQR is capable of managing up to eight PoE ports, providing a scalable solution for a wide range of applications.
  • IEEE 802.3bt Compliance: It complies with the latest PoE standards, including IEEE 802.3bt, ensuring delivery of up to 90W of power per port to connected devices such as wireless access points, IP cameras, and VoIP phones.
  • Advanced Power Management: With its superior power management capabilities, this controller optimizes power allocation and prioritization across all ports, enhancing the efficiency and reliability of the network infrastructure.
  • High Efficiency: The TPS23882RTQR is designed for high efficiency, reducing power loss and heat dissipation, which is crucial for maintaining the longevity and performance of networking equipment.
  • Robust Protection Features: It includes multiple protection features such as over-current, under-current, and thermal protection, safeguarding both the PSE and the powered devices from electrical anomalies.
  • Flexible Power Supply Options: This controller supports a wide range of input voltages, accommodating various power supply designs and ensuring compatibility with different network architectures.

Applications

The TPS23882RTQR is ideal for a variety of applications that require reliable and efficient distribution of power over Ethernet. It is well-suited for enterprise networking equipment, including switches and routers, as well as for industrial automation systems, IP surveillance systems, and lighting controls that leverage PoE technology.

Quality and Reliability

As with all Texas Instruments products, the TPS23882RTQR is designed to meet the highest quality and reliability standards. TI's commitment to excellence ensures that this PoE controller provides a dependable solution for powering networked devices in any environment.

Whether upgrading existing network infrastructure or deploying new PoE systems, the TPS23882RTQR from Texas Instruments offers a versatile and powerful solution for modern Ethernet networks.

You May Also Be Interested in

Innovisionsemi
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Texas Instruments
Lowest to $8.4649
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Silicon Labs
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9955 $50.9235
41+ $2.4578 $100.7698
63+ $2.3810 $150.0030
87+ $2.3042 $200.4654
113+ $2.2274 $251.6962
151+ $1.9970 $301.5470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,760 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess