EN
  • EN
  • DE

TPS2550DBVRG4

Part No TPS2550DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC PWR SWITCH N-CHAN 1:1 SOT23-6 / Power Switch/Driver 1:1 N-Channel 1.1A SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.5V ~ 6.5V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.1A
Rds On (Typ) 85mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package SOT-23-6
Package / Case SOT-23-6
Base Product Number TPS2550
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000
Win Source Part Number 1100883-TPS2550DBVRG4
Ultra Librarian 3D Model Ultra Librarian TPS2550DBVRG4 CAD Model

Description

Product Overview: TPS2550DBVRG4 by Texas Instruments

The TPS2550DBVRG4 is a precision adjustable current-limited power-distribution switch designed by Texas Instruments to enhance the system reliability in consumer electronics, computers, and industrial applications. This advanced protection IC is housed in a compact SOT-23-6 package, making it suitable for space-constrained applications.

Key Features

  • Adjustable Current Limit: Users can set the current limit threshold from 0.5 A to 2.1 A via an external resistor, allowing for tailored protection based on specific system requirements.
  • Accurate Current Limiting: The TPS2550DBVRG4 ensures precise control over the current flowing through the USB ports and other power buses, preventing damage from overcurrent conditions.
  • Reverse Voltage Protection: This device offers protection against reverse voltage, which helps to safeguard the circuitry from potential damage due to incorrect power supply connections.
  • Fast Overcurrent Response: With a swift response time to overcurrent events, the TPS2550DBVRG4 acts quickly to limit the current, thereby reducing the risk of system failure.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents the device from overheating, further enhancing system protection.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the device operates only when the input voltage is within an acceptable range, protecting downstream components.

Applications

The versatility of the TPS2550DBVRG4 makes it an ideal choice for a variety of applications, including USB-powered gadgets, portable electronics, solid-state drives (SSDs), and other devices that require precise power distribution and protection. Its ability to manage current and protect against overcurrent conditions makes it an essential component for maintaining the integrity and stability of electronic systems.

Quality and Reliability

As with all Texas Instruments products, the TPS2550DBVRG4 is manufactured to meet high standards of quality and reliability. It is a product designed for long-term performance, ensuring that your systems are protected for the duration of their operational lifespan.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1585 $51.8040
57+ $1.7711 $100.9527
88+ $1.7158 $150.9904
121+ $1.6604 $200.9084
156+ $1.6051 $250.3956
209+ $1.4390 $300.7510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,030 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess