EN
  • EN
  • DE
  • IT

TPS25820DSSR

Part No TPS25820DSSR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 12WSON  /  Controller Interface 12-WSON (3x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Applications Controller
Interface USB
Voltage - Supply 4.5V ~ 5.5V
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-WSON (3x2)
Mounting SMD (SMT)
Base Product Number TPS25820
Other Names 296-51887-1,296-51887-2,TPS25820DSSR,296-51887-6
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260876-TPS25820DSSR
Ultra Librarian 3D Model Ultra Librarian TPS25820DSSR CAD Model

Description

Product Overview: Texas Instruments TPS25820DSSR

The Texas Instruments TPS25820DSSR is a highly-integrated USB Type-C downstream facing port (DFP) controller and power switch designed to simplify the implementation of USB Type-C configurations in various applications. This advanced solution from Texas Instruments offers a comprehensive set of features that make it an ideal choice for designers looking to incorporate USB Type-C interfaces into their products.

Key Features

  • Integrated Power Switch: The device includes an integrated 2.4A, 22mΩ power switch with over-current and over-temperature protection, ensuring safe and reliable operation.
  • USB Type-C Rev 1.2 Compliance: It supports USB Type-C specification revision 1.2, providing compatibility with the latest devices and ensuring a future-proof design.
  • Configurable Current Advertisement: The TPS25820DSSR allows for three different current advertisement levels (Default USB, 1.5A, and 3.0A) as per the USB Type-C standard, enabling devices to negotiate the required power delivery for optimal charging.
  • Dead Battery Provision: It supports dead battery mode, allowing devices to power up even when the battery is completely discharged.
  • Integrated VBUS Voltage Monitoring: The device features VBUS voltage monitoring to protect against over-voltage conditions.
  • Enhanced Electromagnetic Compatibility (EMC): The TPS25820DSSR is designed for improved EMC performance, reducing interference with other electronic components.

Applications

With its versatile feature set, the TPS25820DSSR is suitable for a wide range of applications, including:

  • Portable and mobile devices
  • Wall chargers and power adapters
  • USB hubs and docking stations
  • Consumer electronics
  • Industrial and automotive systems

Package and Availability

The TPS25820DSSR is offered in a compact WSON-14 package, providing a space-saving solution for PCB designs. It is available for order through Texas Instruments' official distributors and is backed by TI's quality and support.

Conclusion

The TPS25820DSSR from Texas Instruments is a robust and feature-rich USB Type-C DFP controller and power switch that simplifies the design process for developers while ensuring compliance with the latest USB Type-C standards. Its integrated protection features and configurable options make it a versatile choice for a multitude of USB Type-C powered devices.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 24SO
Lowest to $2.5905
Broadcom Limited
IC INTERFACE SPECIALIZED 32DIP / Encoder to Microprocessor Interface 32-PDIP
Lowest to $116.2377
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $39.4106
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Lowest to $2.0180
Diodes Incorporated
IC INTFACE SPECIALIZED 208FQFP / PCI-to-PCI Bridge Interface 208-FQFP (28x28)
Lowest to $34.3411
NXP / Nexperia
IC INTFACE SPECIALIZED 40HVQFN / DisplayPort Interface 40-HVQFN (6x6)
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 32LQFP / Data Management Interface 32-LQFP (7x7)
Lowest to $8.8820
Texas Instruments
IC INTFACE SPECIALIZED 64HTQFP / Automotive Interface 64-HTQFP (10x10)
Lowest to $11.1429
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.8426

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0517 $52.5850
120+ $0.8629 $103.5480
180+ $0.8360 $150.4800
250+ $0.8090 $202.2500
320+ $0.7820 $250.2400
430+ $0.7012 $301.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,740 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess