EN
  • EN
  • DE

TPS27S100ARRKR

Part No TPS27S100ARRKR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER MANAGEMENT  /  Power Switch/Driver 1:1 N-Channel 13A 16-WQFN (4x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tape & Reel
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface Logic
Voltage - Load 4V ~ 40V
Supply Voltage - Operating Not Required
Current - Output (Max) 13A
Rds On (Typ) 80mOhm
Input Type Non-Inverting
Features Shutdown
Fault Protection Over Load, Over Temperature, Short Circuit, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 16-WQFN (4x3.5)
Package / Case 16-WFQFN Exposed Pad
Base Product Number TPS27S100
Other Names 296-TPS27S100ARRKRTR,296-TPS27S100ARRKRDKR,296-TPS27S100ARRKRCT
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253212-TPS27S100ARRKR
Ultra Librarian 3D Model Ultra Librarian TPS27S100ARRKR CAD Model

Description

The TPS27S100ARRKR is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is a single-channel high-side switch, intended for use in automotive and industrial applications where a reliable and efficient control of high-current loads is essential.

Key Features

  • High-Side Switch: The TPS27S100ARRKR operates as a high-side switch, enabling power distribution and load management with minimal power loss.
  • Load Current Sense: It includes an integrated current sensing feature, which allows for real-time monitoring of the load current, providing valuable feedback for system diagnostics and protection.
  • Wide Operating Voltage Range: With an operating voltage range from 3V to 40V, this device is versatile and can accommodate a broad spectrum of power supply variations.
  • Thermal Shutdown: It is equipped with a thermal shutdown mechanism that protects the device from overheating, ensuring longevity and stable operation under harsh conditions.
  • Protection Features: The TPS27S100ARRKR comes with a suite of protection features, including over-current, over-voltage, and under-voltage lockout, enhancing the safety and reliability of the end application.

Applications

The device's robust design makes it an ideal choice for managing high-current loads in various applications:

  • Automotive systems such as body control modules, lighting, and advanced driver assistance systems (ADAS)
  • Industrial automation equipment requiring reliable switch control
  • Building automation and smart home systems

Package and Quality

The TPS27S100ARRKR is offered in a compact QFN package, which is designed to save space on printed circuit boards. The device meets stringent quality standards, including AEC-Q100 qualification for automotive applications, ensuring performance and durability in extreme conditions.

Conclusion

Texas Instruments' TPS27S100ARRKR is a feature-rich, high-side switch that delivers exceptional performance with its built-in protection and diagnostic features. Whether it's for automotive, industrial, or building management systems, this device is engineered to meet the demands of high-current load control with precision and reliability.

You May Also Be Interested in

Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4910 $52.3110
49+ $2.0439 $100.1511
76+ $1.9801 $150.4876
105+ $1.9162 $201.2010
135+ $1.8523 $250.0605
181+ $1.6607 $300.5867
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess