EN
  • EN
  • DE
  • IT

TPS2819DBVTG4

Part No TPS2819DBVTG4
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC NONINVERT FET DRVR SOT-23-5 / Driver 2A 1-OUT High Speed Non-Inv 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Operating Supply Voltage 4 V ~ 14 V
Logic Voltage - VIL, VIH 1V, 4V
Current - Peak Output (Source, Sink) 2A, 2A
Rise / Fall Time (Typ) 14ns, 14ns
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 797906-TPS2819DBVTG4
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2819
Introduction Date July 01, 2004
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2819DBVTG4 CAD Model

Description

Product Overview: TPS2819DBVTG4

The TPS2819DBVTG4 is a high-speed, single-channel MOSFET driver designed by Texas Instruments, renowned for its expertise in semiconductor technology. This compact and efficient driver is an ideal solution for a variety of applications that require fast switching and high-performance power management.

Key Features

  • Fast Switching: The TPS2819DBVTG4 offers a rapid switching performance, which is crucial for minimizing power losses and improving efficiency in power circuits.
  • High Peak Output Current: With the ability to deliver a peak output current of 2A, this driver can easily drive large capacitive loads, making it suitable for high-power applications.
  • Low Power Consumption: Designed for energy efficiency, the TPS2819DBVTG4 has a low quiescent current, which helps in reducing the overall power consumption of the system.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 4.5V to 18V, providing flexibility for various design requirements.
  • Industry-Standard Package: The device comes in a SOT-23-5 package, which is widely used and well-suited for space-constrained applications.

Applications

The TPS2819DBVTG4 is versatile and can be used in a multitude of applications, including:

  • Power supplies
  • DC-DC converters
  • Motor drivers
  • Class-D audio amplifiers
  • Pulse generators
  • LED lighting systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TPS2819DBVTG4 is no exception, with its design and manufacturing processes aimed at ensuring reliability and longevity in all usage scenarios.

Conclusion

With its fast switching capabilities, high peak output current, and low power consumption, the TPS2819DBVTG4 from Texas Instruments stands out as an excellent choice for designers looking to optimize their power management systems. Its wide supply voltage range and compact SOT-23-5 package make it a versatile component suitable for a broad array of electronic applications.

You May Also Be Interested in

Intersil Corporation
Synchronous Rectified Buck MOSFET Drivers
Lowest to $12.7652
Linear Technology
Half-/Full-Bridge N-Channel Power MOSFET Drivers
Need more? Email Us
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.9364
Maxim Integrated
Dual Power MOSFET Drivers
Need more? Email Us
ON Semiconductor
IC GATE DRVR HIGH-SIDE 14SOP
Lowest to $1.4811
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.6757
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.9830
Renesas Electronics America
Integrated Driver - MOS FET (DrMOS)
Lowest to $42.0937

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.9576 $56.1944
47+ $2.4267 $114.0549
72+ $2.3509 $169.2648
99+ $2.2751 $225.2349
128+ $2.1992 $281.4976
171+ $1.9718 $337.1778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,271 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess