EN
  • EN
  • DE

TPS30725

Part No TPS30725
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SOP-8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 742781-TPS30725
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS30725 CAD Model

Description

The TPS30725 is a high-performance integrated circuit from Texas Instruments, designed to meet the demanding needs of modern electronic applications. This versatile device is part of TI's extensive range of power management solutions and is engineered to provide efficient and reliable operation across a wide range of conditions.

Key Features

  • High Efficiency: The TPS30725 is designed for optimal power conversion efficiency, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Adjustable Output: This IC allows for adjustable output voltage, providing design flexibility to cater to various application requirements.
  • Low Dropout: The low dropout (LDO) feature ensures that the device continues to operate effectively even when the input voltage is very close to the output voltage, making it ideal for battery-operated devices.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device and the system from damage due to overheating.
  • Stable Operation: The TPS30725 is designed for stable operation with ceramic output capacitors, which are commonly used in modern electronic designs for their reliability and performance.

Applications

The TPS30725 is suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Consumer electronics
  • Power supply modules
  • Automotive systems

Technical Specifications

With a compact footprint and requiring minimal external components, the TPS30725 is a highly integrated solution that simplifies design and reduces time-to-market. Its specifications include a broad input voltage range, precision output voltage regulation, and fast transient response, making it an excellent choice for both simple and complex power supply designs.

For detailed technical specifications, application notes, and support documentation, designers and engineers are encouraged to visit the Texas Instruments website or contact their support team for comprehensive guidance on integrating the TPS30725 into their projects.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess