EN
  • EN
  • DE

TPS3103E12DBVR

Part No TPS3103E12DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISORY CIRCUIT SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 65 ms Minimum
Voltage - Threshold 1.142V
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 033784-TPS3103E12DBVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3103E12DBVR CAD Model

Description

Product Overview: TPS3103E12DBVR by Texas Instruments

The TPS3103E12DBVR is a highly reliable, low-power supervisory circuit designed by Texas Instruments (TI) to monitor power supplies in digital systems. It is an essential component for ensuring system integrity during power-up, operation, and power-down states. This supervisory circuit provides a precise voltage detection feature that is crucial for applications that require a high level of accuracy and reliability.

Key Features

  • Voltage Monitoring: This device is capable of monitoring a 1.2V supply voltage, providing a precise threshold level for system stability.
  • Power-On Reset Generator: The TPS3103E12DBVR includes an automatic power-on reset generator that ensures the system's microprocessor starts up in a known state every time.
  • Manual Reset: A manual reset input is available, allowing for an external trigger to initiate a system reset.
  • Low Supply Current: With its low supply current feature, it is particularly suitable for battery-powered applications where power efficiency is critical.
  • Temperature Range: The device operates over a wide temperature range, making it versatile for various environments and applications.
  • Small Form Factor: Housed in a compact SOT-23-6 package, the TPS3103E12DBVR is ideal for space-constrained applications.

Applications

The TPS3103E12DBVR is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Portable and Battery-Powered Equipment
  • Microprocessor or Microcontroller Systems
  • Intelligent Instruments
  • Notebooks and Personal Computers
  • Industrial Controllers

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TPS3103E12DBVR is no exception. This supervisory circuit is designed to meet the stringent requirements of the most demanding applications. TI's rigorous testing and quality control ensure that each device operates to its specifications, providing engineers with a reliable solution for their system monitoring needs.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to visit the Texas Instruments website or consult the TPS3103E12DBVR datasheet.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
MaxLinear Inc
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5554 $51.1080
48+ $2.0967 $100.6416
74+ $2.0312 $150.3088
102+ $1.9657 $200.5014
132+ $1.9002 $250.8264
177+ $1.7036 $301.5372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,200 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess