EN
  • EN
  • DE

TPS3307-25DRG4

Part No TPS3307-25DRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 3.3/2.5V/ADJ TPL MONIT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.25V, 2.93V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 043287-TPS3307-25DRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3307-25DRG4 CAD Model

Description

Overview of TPS3307-25DRG4 from Texas Instruments

The TPS3307-25DRG4 is a highly reliable, triple-supply voltage supervisor designed by Texas Instruments to ensure proper system boot and operation under varying voltage conditions. This component is particularly engineered for systems that use more than one supply voltage and can monitor three separate voltages, all in a single package. The TPS3307-25DRG4 is an essential device for applications requiring a high degree of reliability and precision in voltage monitoring.

Key Features

  • Triple Voltage Monitoring: The device can simultaneously supervise 3.3V, 2.5V, and 1.8V power supply voltages, which are common in digital systems.
  • Adjustable Delay Time: It features an externally adjustable delay time for the reset signal, allowing designers to fine-tune the system's response to under-voltage conditions.
  • Low Current Consumption: With a typical supply current of only 40 µA, the TPS3307-25DRG4 helps to minimize the overall power consumption of the system.
  • Manual Reset Input: A manual reset input is provided, giving users the ability to initiate a system reset independently of the voltage monitoring function.
  • Wide Operating Temperature Range: The device is operational over a broad temperature range from -40°C to 85°C, making it suitable for industrial applications.

Applications

The TPS3307-25DRG4 is ideal for use in a variety of applications, including:

  • Microprocessor/DSP/FPGA systems
  • Industrial controls
  • Automotive systems
  • Telecommunications equipment
  • Networking hardware

Package and Quality

The TPS3307-25DRG4 comes in an 8-pin small outline integrated circuit (SOIC) package, which is widely accepted for surface mount technology (SMT) and is compatible with standard PCB assembly processes. Texas Instruments' commitment to quality ensures that this voltage supervisor meets stringent industry standards for performance and reliability.

Conclusion

With its triple voltage supervision capability, low power consumption, and operational reliability, the TPS3307-25DRG4 from Texas Instruments stands out as a premier solution for systems requiring multiple voltage rails to be monitored accurately and reliably. Whether it's for consumer electronics or high-end industrial applications, this voltage supervisor ensures that your system operates safely within its electrical specifications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4075 $50.5575
51+ $1.9754 $100.7454
79+ $1.9137 $151.1823
108+ $1.8520 $200.0160
140+ $1.7902 $250.6280
187+ $1.6050 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess