EN
  • EN
  • DE

TPS3803G15MDCKREP

Part No TPS3803G15MDCKREP
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description VOLTAGE DETECTOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 5 μs Typical Propagation Delay
Voltage - Threshold 1.4V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 1272397-TPS3803G15MDCKREP
Manufacturer Homepage www.ti.com
Family Name TPS3803G15
Introduction Date February 14, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3803G15MDCKREP CAD Model

Description

Product Overview: TPS3803G15MDCKREP from Texas Instruments

The TPS3803G15MDCKREP is a highly reliable voltage detector designed by Texas Instruments, tailored for monitoring supply voltages in microprocessor and digital systems. This precision voltage detector is part of TI's extensive family of supply voltage supervisors, which are known for their robustness and performance in a variety of applications.

Key Features

  • Voltage Monitoring: The TPS3803G15MDCKREP is specifically designed to monitor a fixed voltage threshold of 1.5V, providing a precise solution for systems that require stable operations at this voltage level.
  • High Accuracy: It offers a high threshold accuracy of ±1.5%, ensuring that the monitored voltage is kept within tight margins, which is crucial for sensitive electronic applications.
  • Low Power Consumption: With a quiescent current of typically 3 µA, this device is optimal for power-sensitive designs, helping to prolong battery life in portable equipment.
  • Reset Time Delay: The built-in time delay feature prevents false triggering by providing a reset delay, which helps in maintaining system reliability during transient conditions.
  • Temperature Range: The device operates over an extended temperature range from -40°C to +125°C, making it suitable for industrial and automotive applications that demand high temperature resilience.
  • Package: The TPS3803G15MDCKREP comes in a compact SC-70 package, which is ideal for space-constrained applications.

Applications

The TPS3803G15MDCKREP is versatile and can be used in a wide range of applications, including:

  • Battery-powered devices
  • Microprocessor / DSP supply voltage supervision
  • Portable and handheld electronics
  • Industrial controls
  • Automotive systems

Quality and Reliability

As part of the Texas Instruments "Enhanced Product" (EP) portfolio, the TPS3803G15MDCKREP is manufactured to higher standards to meet the stringent requirements of mission-critical applications. The device has been subjected to additional testing and qualification processes, which include extended temperature performance and enhanced product change notification, ensuring long-term reliability and availability.

With its combination of features, the TPS3803G15MDCKREP from Texas Instruments is an excellent choice for designers looking for a reliable voltage supervisor to protect their sensitive digital systems against the dangers of undervoltage conditions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2733 $50.0126
54+ $1.8653 $100.7262
84+ $1.8070 $151.7880
115+ $1.7487 $201.1005
148+ $1.6905 $250.1940
198+ $1.5156 $300.0888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess