EN
  • EN
  • DE

TPS40140RHHR

Part No TPS40140RHHR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 15 V
Frequency - Switching 150kHz to 1MHz
Duty Cycle (Max) 87.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Frequency Control, Phase Control, Power Good, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-VQFN (6x6)
Win Source Part Number 033932-TPS40140RHHR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS40140
Introduction Date January 05, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS40140RHHR CAD Model

Description

The TPS40140RHHR is a sophisticated, multi-phase synchronous buck controller designed by Texas Instruments for high-performance applications requiring efficient power management. This component is engineered to manage and convert voltages within a wide range of electronic devices, from servers and data centers to telecommunications and industrial equipment.

Key Features

  • Multi-Phase Capability: The TPS40140RHHR can operate in multi-phase configurations, enabling it to handle higher current applications efficiently by distributing the load across multiple phases, which reduces stress on individual components and improves overall system reliability.
  • Versatile Voltage Regulation: This device is capable of providing a wide output voltage range, making it suitable for various applications that require precise voltage regulation.
  • Integrated Gate Drivers: It comes with built-in gate drivers that provide robust and efficient control of external MOSFETs, ensuring optimal performance of the power conversion process.
  • Programmable Switching Frequency: The switching frequency of the TPS40140RHHR is programmable, allowing designers to optimize the performance of their power supply for specific applications, balancing efficiency and component size.
  • Thermal Management: With an operating temperature range of -40°C to 85°C, the TPS40140RHHR is designed to maintain its performance across a wide range of environmental conditions, ensuring reliability in various application scenarios.

Applications

The TPS40140RHHR is ideal for systems that require efficient power distribution and management. Its robust design and flexible features make it an excellent choice for:

  • High-density power supplies
  • Networking and telecommunications equipment
  • Server and storage systems
  • Industrial power systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS40140RHHR is no exception. This product is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications.

Ordering Information

The TPS40140RHHR is available in a 40-pin QFN package, offering compact size without compromising on functionality. For detailed ordering and product information, please refer to the official Texas Instruments datasheets and product resources.

You May Also Be Interested in

ON Semiconductor
SS SOT23 TUNE DIO SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0551
Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
Texas Instruments
UC1525B REGULATING PULSE WIDTH M / Regulator Output DC-DC Controller IC
Lowest to $31.9530
ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.7001
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $12.4290
ON Semiconductor
PWM CURRENT-MODE CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $0.5821
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.4763
Analog Devices Inc.
IC REG BUCK ADJ 5A 20QFN
Lowest to $9.6086
Analog Devices Inc.
IC REG CTRLR BUCK 12MSOP
Lowest to $41.3342

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4190 $54.1900
23+ $4.4464 $102.2672
35+ $4.3074 $150.7590
48+ $4.1685 $200.0880
63+ $4.0295 $253.8585
84+ $3.6127 $303.4668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess