EN
  • EN
  • DE
  • IT

TPS40200HD

Part No TPS40200HD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 8-SOIC
Manufacturer Texas Instruments
Package Tube
Supply Voltage 5.5V ~ 52V
Operating Temperature Range -55°C ~ 175°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TPS40200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS40200HD-ND, 296-28290-5, -296-28290-5-ND, -TPS40200HD-NDR
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900769-TPS40200HD
Ultra Librarian 3D Model Ultra Librarian TPS40200HD CAD Model

Description

The TPS40200HD is a versatile and robust non-synchronous buck controller from Texas Instruments, designed to cater to a wide range of power supply applications. This controller is specifically engineered to manage DC-DC conversion with efficiency and precision, making it an ideal choice for industrial, automotive, and communication system designs.

Key Features

  • Wide Input Voltage Range: The TPS40200HD operates with an input voltage range from 4.5V to 52V, accommodating a variety of power sources and ensuring flexibility across different applications.
  • Adjustable Output Voltage: Users can set the output voltage from 1.23V up to 80% of the input voltage, providing the adaptability needed for diverse power requirements.
  • High Efficiency: With its non-synchronous design, the TPS40200HD is optimized for efficiency, reducing power loss and enhancing overall system performance.
  • Frequency Synchronization: The device offers frequency synchronization to an external clock, which minimizes interference and allows for cleaner operation in noise-sensitive applications.
  • Overcurrent Protection: The built-in overcurrent protection feature safeguards the device and the system from damage due to excessive current draw.
  • Thermal Shutdown: An integrated thermal shutdown function provides additional protection by turning off the controller if the internal temperature exceeds safe operating limits.

Applications

The TPS40200HD is suitable for a broad spectrum of applications, including:

  • Industrial power systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Point of Load (POL) conversions
  • Low-voltage distributed power systems

Quality and Reliability

As with all Texas Instruments products, the TPS40200HD is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. Its robust design and comprehensive protection features make it a dependable choice for critical power management tasks.

You May Also Be Interested in

Texas Instruments
UCC29900 INTEGRAL CYCLE CONTROLL / Regulator Output DC-DC Controller IC
Lowest to $4.1215
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $5.4849
Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $80.5825
Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388
Texas Instruments
UC1525B REGULATING PULSE WIDTH M / Regulator Output DC-DC Controller IC
Lowest to $35.7874
Richtek USA Inc.
IC PWM CTRLR WQFN-24
Lowest to $0.7417
Richtek USA Inc.
IC REG CTRLR VID 1OUT WQFN-32 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Lowest to $1.9854
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.4760

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $209.6240 $209.6240
2+ $187.9388 $375.8776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess