EN
  • EN
  • DE

TPS40211DGQ

Part No TPS40211DGQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 52 V
Frequency - Switching 35kHz to 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 138617-TPS40211DGQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40211DGQ CAD Model

Description

The TPS40211DGQ is a flexible, non-synchronous, step-up DC-DC controller designed by Texas Instruments to cater to a wide range of power supply applications. This controller is particularly well-suited for applications that require a high-voltage output from a low-voltage input. The TPS40211DGQ is housed in a compact 10-pin MSOP (DGQ) package, making it an ideal choice for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The TPS40211DGQ operates from an input voltage range of 4.5V to 52V, accommodating a variety of power sources.
  • Adjustable Output Voltage: The output voltage is adjustable and can be set to the desired level using external resistors.
  • High-Efficiency Operation: With its integrated 200-mΩ, high-side MOSFET, the controller enables efficient power conversion, which is crucial for battery-powered and energy-sensitive applications.
  • Programmable Soft-Start: The soft-start feature limits inrush current during startup, providing a controlled ramp-up of output voltage.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock to minimize interference with sensitive RF or audio circuits.
  • Overcurrent Protection: The device includes a current sense amplifier with programmable overcurrent protection to safeguard the system against excessive current draw.

Applications

The TPS40211DGQ is versatile and can be used in a broad range of applications, including:

  • Industrial/Telecom Power Supplies
  • Automotive Systems
  • Battery-Powered Equipment
  • LED Lighting Drivers
  • Positive High Voltage Bias Supplies

Design Support

Texas Instruments provides extensive design support for the TPS40211DGQ, including application notes, reference designs, and an online simulation tool called WEBENCH® Designer. Engineers can leverage these resources to accelerate the design process and optimize their power supply solutions.

The TPS40211DGQ is a robust, high-performance DC-DC controller that offers flexibility, efficiency, and protection for a wide array of power management challenges. Its comprehensive feature set and design support make it a go-to solution for engineers looking to create reliable and efficient high-voltage power supplies.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6410 $57.4350
75+ $1.3465 $100.9875
115+ $1.3044 $150.0060
160+ $1.2623 $201.9680
205+ $1.2203 $250.1615
275+ $1.0940 $300.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess