The TPS40428RHAT is a high-performance, advanced integrated circuit (IC) product from Texas Instruments (TI), a renowned global semiconductor company.
- Type: multi-phase, synchronous, step-down controller with PMBus interface
- Phases: designed to work with two or three phases
- Architecture: D-CAP+ architecture for fast transient response
- Feature: TI's proprietary Auto-Phase Shedding for optimum efficiency at light loads
- Interface: PMBus interface for real-time monitoring and precise control
- Sequencer: TI's unique UCD90240A power supply sequencer, allowing for the sequencing of up to 40 rails
- Package: compact, 40-pin VQFN package
- Operating temperature range: from -40°C to 125°C