EN
  • EN
  • DE

TPS51113DRCT

Part No TPS51113DRCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 13.2 V
Frequency - Switching 300kHz
Duty Cycle (Max) 72%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-VSON (3x3)
Win Source Part Number 127996-TPS51113DRCT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51113DRCT CAD Model

Description

Overview of Texas Instruments TPS51113DRCT

The TPS51113DRCT is a high-performance, synchronous step-down controller designed by Texas Instruments for managing power supplies in a broad range of electronic devices. This advanced component is engineered to provide efficient voltage regulation, delivering stable and reliable power to sensitive microprocessors, ASICs, FPGAs, and other digital ICs.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 3 V to 28 V, making it versatile for various applications.
  • Adjustable Output Voltage: It offers an adjustable output voltage that can be set from 0.7 V to 5.5 V, allowing for precise voltage regulation tailored to the needs of the specific circuit.
  • Synchronous Buck Converter: As a synchronous buck converter, it integrates low RDS(on) MOSFETs, which helps in achieving high efficiency and reducing the overall thermal footprint of the system.
  • High Efficiency: The TPS51113DRCT is designed for high efficiency across a wide load range, which is essential for portable and power-sensitive applications.
  • Power Good (PG) Output: It features a power good output that provides a system-ready signal once the output voltage reaches its regulated level.
  • Thermal Protection: The device includes over-temperature protection that safeguards the system from damage due to excessive heat.
  • Small Footprint: Housed in a small 10-pin VSON package, the TPS51113DRCT minimizes space on the PCB, providing more room for other critical components.

Applications

The TPS51113DRCT is suitable for a wide range of applications, particularly where efficient power management is crucial. It is commonly used in:

  • Notebooks and Ultrabooks
  • Netbooks and Tablets
  • Graphics Cards
  • Set-Top Boxes
  • Networking and Telecom Equipment
  • Other Portable Electronics

Conclusion

With its combination of features, the Texas Instruments TPS51113DRCT is an excellent choice for designers looking to optimize power efficiency and performance in their electronic products. Its compact size, flexible voltage options, and integrated protection features make it a robust solution for a multitude of power regulation challenges.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3429 $53.7160
80+ $1.2580 $100.6400
125+ $1.2155 $151.9375
180+ $1.1305 $203.4900
230+ $1.0880 $250.2400
290+ $1.0455 $303.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess