EN
  • EN
  • DE
  • IT

TPS51220ARHBR

Part No TPS51220ARHBR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707835-TPS51220ARHBR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51220ARHBR CAD Model

Description

TPS51220ARHBR Dual Synchronous Step-Down Controller by Texas Instruments

The TPS51220ARHBR is a high-performance, dual synchronous step-down controller from Texas Instruments, designed to meet the power management requirements of modern computing and consumer electronics. This advanced controller is tailored to facilitate efficient power conversion for systems requiring low-output voltages and high-output currents.

Key Features

  • Wide Input Voltage Range: The device operates from a 3 V to 28 V input supply, making it versatile for various applications.
  • Dual Channel Output: It offers two independent outputs with integrated power MOSFET drivers, which can synchronously step down the input voltage to produce two stable and efficient low-voltage rails.
  • Adaptive On-Time Control: This feature provides fast transient response and supports both high-side and low-side MOSFETs.
  • Differential Voltage Sensing: Accurate voltage regulation is achieved through differential sensing of the output voltage directly at the point-of-load (POL).
  • Adjustable Switching Frequency: The controller supports a programmable switching frequency range from 200 kHz to 700 kHz, allowing designers to optimize for efficiency or component size.
  • Power Good Indicators: Each channel has an independent power good (PGOOD) indicator for reliable system monitoring and sequencing.
  • Protection Features: It includes overvoltage, undervoltage, overcurrent, and thermal shutdown protections to ensure the safety and reliability of the power supply and the system it powers.

Applications

The TPS51220ARHBR is ideal for a wide range of applications, including:

  • Notebook and Ultrabook Computers
  • Tablets and Mobile Internet Devices
  • Netbooks and Mobile PCs
  • Set-Top Boxes and Digital TVs
  • Networking and Telecommunication Equipment

Package and Availability

This component is available in a 32-pin QFN package, providing a compact solution for space-constrained applications. The part number TPS51220ARHBR indicates the device is provided in tape and reel packaging for automated assembly processes, ensuring ease of integration into manufacturing workflows.

With its advanced features and robust design, the TPS51220ARHBR from Texas Instruments is a strong candidate for powering the next generation of electronic devices that demand efficient, reliable, and flexible power management solutions.

You May Also Be Interested in

Texas Instruments
IC 0.3A PWR DIST SWITCH 14HTSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.3129
Texas Instruments
Lowest to $1.5480
Texas Instruments
Lowest to $5.0209
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $12.0275
Texas Instruments
Lowest to $53.9615

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.9615 $53.9615
3+ $44.2761 $132.8283
4+ $42.8924 $171.5696
5+ $41.5088 $207.5440
7+ $40.1252 $280.8764
9+ $35.9743 $323.7687
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 248 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess