EN
  • EN
  • DE

TPS51220RHBTG4

Part No TPS51220RHBTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR, NOTEBOOK COMP 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, Notebook Power System
Voltage - Input 4.5 V to 28 V
Number of Outputs 2
Output Voltage 1 V to 12 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1111915-TPS51220RHBTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51220RHBTG4 CAD Model

Description

Product Overview: TPS51220RHBTG4

The TPS51220RHBTG4 is a highly sophisticated, dual synchronous step-down controller designed and manufactured by Texas Instruments. This integrated circuit (IC) is specifically engineered to cater to the power management requirements of modern systems, such as notebooks, ultrabooks, and other portable electronics that demand efficient power regulation and distribution.

Key Features

  • Wide Input Voltage Range: The TPS51220RHBTG4 operates with an input voltage range from 3 V to 28 V, making it versatile for various system power rails.
  • Dual-Channel Synchronous Buck Converter: It features two synchronous buck regulators that allow for efficient down-conversion and power distribution to multiple subsystems.
  • Adaptive On-Time Control: The device employs an adaptive on-time control mode that provides fast transient response and supports both low equivalent series resistance (ESR) capacitors and ceramic output capacitors.
  • High Efficiency: With integrated MOSFET drivers and high-side and low-side MOSFETs, it achieves high efficiency across a wide load range.
  • Programmable Frequency: The switching frequency is programmable from 200 kHz to 1.2 MHz, allowing designers to optimize performance for specific applications.
  • Power Good Indicators: Each channel has an independent power good (PGOOD) indicator, providing real-time feedback on the system's status.
  • Protection Features: The TPS51220RHBTG4 includes a suite of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to ensure reliable operation under adverse conditions.

Applications

The versatility of the TPS51220RHBTG4 makes it suitable for a wide range of applications, including:

  • Notebook and Ultrabook Computers
  • Portable and Battery-Powered Devices
  • Set-Top Boxes and Networking Equipment
  • Embedded Systems

Package and Quality

The TPS51220RHBTG4 is offered in a compact 32-pin VQFN (RHB) package, which minimizes the footprint on the system board and is ideal for space-constrained applications. Texas Instruments ensures that this product meets rigorous quality standards, providing reliable performance for critical electronic systems.

With its advanced features and robust design, the TPS51220RHBTG4 by Texas Instruments stands out as a top-tier solution for efficient power management in a multitude of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7502 $56.2506
7+ $15.3848 $107.6936
11+ $14.9041 $163.9451
14+ $14.4233 $201.9262
18+ $13.9425 $250.9650
24+ $12.5002 $300.0048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess