EN
  • EN
  • DE

TPS51275B-1RUKR

Part No TPS51275B-1RUKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description TPS51275B-1 Dual Synchronous, Step-Down Controller With 5-V and 3.3-V LDOs | IC REG QUAD BUCK/LNR SYNC 20WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Number of Outputs 4
Switching Frequency 300kHz, 355kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 Controller
Voltage/Current - Output 3 3V, 100mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage (V) 5.5V ~ 24V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-WFQFN Exposed Pad
Supplier Device Package 20-WQFN (3x3)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272513-TPS51275B-1RUKR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51275B-1RUKR CAD Model

Description

Introducing the TPS51275B-1RUKR from Texas Instruments

The TPS51275B-1RUKR is a highly efficient, dual synchronous step-down controller designed by Texas Instruments to cater to the power management needs of modern electronics. This advanced component is specifically engineered to provide a compact and high-performance solution for systems requiring low-voltage power supplies.

Key Features

  • Dual-Channel Operation: The TPS51275B-1RUKR supports two independent output channels, making it versatile for multi-rail power systems.
  • Wide Input Voltage Range: It operates over a broad input voltage range from 4.5V to 28V, accommodating a variety of power sources and ensuring compatibility with diverse applications.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to meet the requirements of the load, providing a high degree of flexibility for different design needs.
  • High Efficiency: With its synchronous buck topology, the device achieves high efficiency, which is crucial for reducing power loss and improving thermal performance in systems.
  • Programmable Switching Frequency: The switching frequency is programmable up to 1MHz, allowing designers to optimize the balance between efficiency and component size.
  • Protection Features: The TPS51275B-1RUKR is equipped with a suite of protection features including over-voltage, under-voltage, over-current, and thermal shutdown, ensuring reliable operation under adverse conditions.

Applications

Thanks to its robust design and flexibility, the TPS51275B-1RUKR is ideal for a range of applications, including:

  • Notebook and Ultrabook Computers
  • Netbooks and Tablets
  • Networking and Telecommunication Systems
  • Set-Top Boxes and Digital TVs
  • Low-Power Servers and Computing Applications

Design Support

Texas Instruments provides comprehensive design support for the TPS51275B-1RUKR, including technical documentation, reference designs, and simulation tools. This ensures a smooth integration process for engineers and designers, speeding up the time-to-market for their products.

With its combination of efficiency, flexibility, and protection features, the TPS51275B-1RUKR from Texas Instruments stands out as a superior choice for power supply design in a wide array of electronic devices.

You May Also Be Interested in

Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5560 $50.0400
220+ $0.4562 $100.3640
340+ $0.4420 $150.2800
470+ $0.4277 $201.0190
605+ $0.4134 $250.1070
810+ $0.3707 $300.2670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess