EN
  • EN
  • DE
  • IT

TPS51315RGFT

Part No TPS51315RGFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 10-A STEP-DOWN SYNCHRONOUS SWITCHER WITH INTEGRATED MOSFETs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series D-CAP
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 14V
Output Voltage 0.75V
Output Voltage MAX 5.5V
Output Current 10A
Frequency - Switching 100kHz ~ 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-VQFN Exposed Pad (5x7)
Win Source Part Number 1272518-TPS51315RGFT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS51315
Introduction Date December 01, 2008
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS51315RGFT CAD Model

Description

Product Overview: TPS51315RGFT by Texas Instruments

The TPS51315RGFT is a high-performance, adaptive on-time D-CAP2™ mode synchronous buck converter from the reputable manufacturer Texas Instruments (TI). This advanced power solution is designed to provide a highly efficient, fast transient response for various applications, particularly in computing and consumer electronics sectors.

Key Features

  • Input Voltage Range: The TPS51315RGFT operates with an input voltage range of 3 V to 28 V, making it versatile for different system architectures.
  • Output Voltage Range: It supports an adjustable output voltage range from 0.6 V to 5.5 V, which can be set with precision to meet the requirements of the load.
  • High Efficiency: With its integrated low RDS(on) MOSFETs, the converter achieves high efficiency, reducing power loss and improving system performance.
  • Fast Load Transient Response: The D-CAP2™ mode offers a fast transient response, essential for maintaining voltage stability during sudden changes in load.
  • Adjustable Switching Frequency: The switching frequency is programmable from 300 kHz to 1 MHz, allowing designers to optimize the solution for efficiency or component size.
  • Thermal Management: The device comes in a 16-pin VQFN (RGF) package with PowerPAD™, which enhances thermal performance and reliability.

Applications

  • Notebook Computers
  • Graphics Cards
  • Memory Power Supplies
  • Consumer Electronics
  • Other Point of Load Applications

Protection Features

The TPS51315RGFT incorporates several protective features to ensure the safety and longevity of the end application. These include under-voltage lockout (UVLO), over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown. Such comprehensive protection mechanisms safeguard the system against a range of electrical anomalies.

Design Support

TI provides extensive design support for the TPS51315RGFT, including application notes, reference designs, and simulation tools. Designers can access the EVM (evaluation module) to expedite prototype development and leverage TI's WEBENCH® Designer for custom configuration and optimization.

The TPS51315RGFT from Texas Instruments stands out as a robust, flexible, and efficient power management solution suitable for a wide range of applications demanding high performance and reliability.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6141 $52.2820
47+ $2.1449 $100.8103
73+ $2.0779 $151.6867
100+ $2.0108 $201.0800
129+ $1.9438 $250.7502
173+ $1.7427 $301.4871
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,060 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess