EN
  • EN
  • DE

TPS51610IRHBR

Part No TPS51610IRHBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR D-CAP SYNC BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, Intel IMVP-6+
Voltage - Input 3 V to 28 V
Number of Outputs 1
Output Voltage 0.3 V to 1.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 055613-TPS51610IRHBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51610IRHBR CAD Model

Description

Product Overview: TPS51610IRHBR by Texas Instruments

The TPS51610IRHBR, manufactured by Texas Instruments, is a highly integrated synchronous buck controller specifically designed to meet the power management needs of next-generation computing platforms. A key component in power supply design, this controller is optimized for converting a high input voltage into a lower output voltage with high efficiency, precision, and reliability.

Key Features

  • Voltage Regulation: The device features advanced control modes for excellent voltage regulation and supports adaptive on-time D-CAP™ mode for fast transient response.
  • Efficiency: Its integrated MOSFET drivers and bootstrap diode result in fewer external components and a reduction in system power loss, enhancing overall efficiency.
  • Power Density: The TPS51610IRHBR is designed for space-constrained applications, offering a high power density solution.
  • Flexibility: It is capable of driving N-channel MOSFETs and supports a wide range of output voltages, making it a versatile choice for various applications.
  • Protection Features: The device includes overcurrent protection, overvoltage protection, and thermal shutdown to ensure safe operation under abnormal conditions.

Applications

The TPS51610IRHBR is ideal for use in computing systems requiring efficient power conversion, such as:

  • Notebooks and Ultrabooks
  • Netbooks and Tablets
  • Servers and Workstations
  • Graphics Cards
  • DDR Memory Power Supplies

Technical Specifications

Parameter Value Input Voltage 4.5V to 28V Output Voltage Adjustable Package 32-VQFN (5x5mm) Operating Temperature -40°C to 85°C

With its robust design and comprehensive feature set, the TPS51610IRHBR by Texas Instruments is a standout solution for high-performance power management in a variety of electronic devices.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 40TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4127 $50.6667
51+ $1.9797 $100.9647
79+ $1.9178 $151.5062
108+ $1.8560 $200.4480
140+ $1.7941 $251.1740
187+ $1.6085 $300.7895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess