EN
  • EN
  • DE

TPS51620RHAR

Part No TPS51620RHAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DUAL-PHS STP-DWN CTRLR 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, Intel IMVP-6+
Voltage - Input 3 V to 28 V
Number of Outputs 1
Output Voltage 0.3 V to 1.5 V
Temperature Range - Operating -10°C to 100°C
Mounting SMD (SMT)
Case / Package 40-VQFN (6x6)
Win Source Part Number 034017-TPS51620RHAR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51620RHAR CAD Model

Description

The TPS51620RHAR is a highly sophisticated, integrated circuit designed by Texas Instruments, renowned for their innovation in the semiconductor industry. This product is engineered to provide a comprehensive power management solution, particularly catering to the needs of multi-core processors and platforms requiring multiple power rails with high performance.

The TPS51620RHAR is a step-down controller with dual synchronous buck converters and a 2+1 or 3+1 phase CPU core. This design makes it ideal for applications that demand efficient power distribution and precise voltage regulation, such as laptop computers, desktops, servers, and high-performance embedded systems.

Key Features:

  • Multi-Phase Capability: The device can operate in a 2+1 or 3+1 phase configuration, providing flexibility in the design of the power supply system.
  • High Efficiency: Synchronous buck converters ensure efficient power conversion, which is crucial for thermal management and battery life in portable applications.
  • Adaptive On-Time (AOT) Control: This feature enables fast transient response, which is essential for maintaining voltage stability during sudden changes in load.
  • Differential Voltage Sensing: Accurate voltage regulation is achieved through differential sensing, which compensates for voltage drops in the power distribution network.
  • Power Good (PGOOD) Output: This signal provides system feedback on the status of the voltage rails, ensuring that the system operates within its specified voltage conditions.

Technical Specifications:

  • Integrated Driver and MOSFETs
  • Input Voltage Range: 5.5V to 28V
  • Output Voltage Range: 0.3V to 5.5V
  • Thermal Shutdown Protection
  • Compliant with IMVP-6 and IMVP-6.5 standards
  • Packaging: 40-VFQFN Exposed Pad

The TPS51620RHAR is available in a compact 40-VFQFN exposed pad package, which aids in heat dissipation and saves space on the printed circuit board. Its compliance with IMVP-6 and IMVP-6.5 standards underscores its suitability for the latest generation of CPUs and its readiness for next-generation power management requirements.

For designers looking to create efficient, reliable, and high-performance power systems, the TPS51620RHAR by Texas Instruments is an excellent choice that balances advanced features with practical implementation.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 40TQFN
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3260 $58.2820
15+ $6.8316 $102.4740
23+ $6.6181 $152.2163
32+ $6.4046 $204.9472
41+ $6.1911 $253.8351
55+ $5.5507 $305.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess