EN
  • EN
  • DE

TPS53302RGTR

Part No TPS53302RGTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Texas Instruments
Series D-CAP, Eco-Mode
Packaging Reel(TR)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Operating Supply Voltage 4.5 V ~ 25 V
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-VFQFN Exposed Pad
Manufacturer Device Package 16-QFN (3x3)
Win Source Part Number 220031-TPS53302RGTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS53302RGTR CAD Model

Description

Product Overview: TPS53302RGTR by Texas Instruments

The TPS53302RGTR is a high-performance, synchronous step-down converter brought to you by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is designed to deliver efficiency and reliability for a wide range of applications, including consumer electronics, networking, industrial, and automotive systems.

Key Features

  • Input Voltage Range: The device operates with an input voltage range of 2.5V to 6V, making it versatile for various power supply configurations.
  • Output Voltage: The TPS53302RGTR provides an adjustable output voltage as low as 0.6V, allowing for precise voltage regulation to meet the needs of modern low-voltage circuits.
  • High Efficiency: With its integrated MOSFETs and advanced control circuitry, the converter achieves high efficiency, reducing power loss and improving system performance.
  • Current Capability: The device offers up to 3A of continuous output current, catering to high-power applications.
  • Thermal Management: Its thermal performance is enhanced with a PowerPAD™ package, ensuring reliable operation even under high power dissipation conditions.
  • Frequency Synchronization: The TPS53302RGTR supports frequency synchronization to an external clock, which minimizes electromagnetic interference (EMI) in sensitive applications.
  • Protection Features: It includes a comprehensive suite of protection features such as overcurrent protection, overvoltage protection, and thermal shutdown to safeguard the system under abnormal conditions.

Package and Availability

The TPS53302RGTR comes in a compact 16-pin QFN package (VQFN), which is highly suitable for space-constrained applications. The device's part number suffix 'RGTR' indicates that it is available in tape and reel packaging, facilitating efficient assembly for high-volume production.

Applications

Due to its flexibility and performance characteristics, the TPS53302RGTR is an excellent choice for powering FPGAs, DSPs, microprocessors, and other digital loads that require a stable and efficient power supply. Its robust design also makes it an ideal solution for portable electronics and battery-powered devices, where energy efficiency is critical.

With its combination of features and quality assurance from Texas Instruments, the TPS53302RGTR stands out as a reliable and efficient power management solution for designers looking to optimize their systems' power architecture.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.9208 $76.9208
2+ $74.5171 $149.0342
3+ $72.1133 $216.3399
4+ $69.7095 $278.8380
5+ $62.4982 $312.4910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess