EN
  • EN
  • DE
  • IT

TPS53313RGER

Part No TPS53313RGER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 6A SYNC 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 11.2V
Output Current 6A
Frequency - Switching 250kHz to 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 377460-TPS53313RGER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS53313RGER CAD Model

Description

Introducing the TPS53313RGER Voltage Regulator by Texas Instruments

Experience the efficiency and reliability of the TPS53313RGER, a high-performance voltage regulator from Texas Instruments, designed to meet the needs of modern electronics. This step-down converter is part of TI's extensive portfolio of power management solutions and is engineered to provide a stable and efficient power supply to sensitive electronic components.

Key Features

  • Integrated MOSFETs: The TPS53313RGER comes with low RDS(on) integrated MOSFETs, ensuring high efficiency and reducing external component count.
  • Output Voltage Range: This device supports an adjustable output voltage range from 0.6V to 5.5V, accommodating a variety of applications and power requirements.
  • Input Voltage Range: The regulator operates over a wide input voltage range from 1.5V to 28V, making it versatile for use in systems with varying supply voltages.
  • High Efficiency: With its advanced control scheme, the TPS53313RGER achieves high efficiency at light loads and maintains it across a wide load range.
  • Thermal Management: The device features excellent thermal performance due to its power-enhanced QFN package, ensuring reliable operation even under high power conditions.
  • Power Good Output: A 'power good' output signal is provided for sequencing and monitoring purposes, adding an extra layer of system reliability.
  • Adjustable Soft Start: Users can adjust the soft-start time to manage the inrush current during startup, reducing stress on the power supply and connected components.

Applications

The TPS53313RGER is ideal for a wide range of applications, including but not limited to:

  • Point-of-Load Conversions
  • Networking and Telecommunication Equipment
  • Storage Systems and Servers
  • Computing and Memory Applications
  • Consumer Electronics

Quality and Support

Texas Instruments is committed to delivering high-quality products. The TPS53313RGER is no exception, backed by TI's rigorous testing and reliability standards. Additionally, customers can access extensive technical documentation, design tools, and support through the Texas Instruments website, making integration into existing systems seamless and straightforward.

With its robust feature set, the TPS53313RGER from Texas Instruments stands out as a superior choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036
Analog Devices Inc.
IC REG BUCK-BST ADJ 700MA 16WLP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $6.5194
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $16.2559
Analog Devices Inc.
IC REG BUCK ADJ 1A QUAD 28TQFN
Lowest to $3.1970
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $13.7813

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4102 $56.4080
100+ $1.1571 $115.7100
150+ $1.1210 $168.1500
210+ $1.0848 $227.8080
270+ $1.0487 $283.1490
360+ $0.9401 $338.4360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,750 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess