EN
  • EN
  • DE

TPS53513RVER

Part No TPS53513RVER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 1.5V to 18V Synchronous Step Down Single-Out 0.6V to 5.5V 8A 28-Pin VQFN EP T/R / IC REG BUCK ADJ 8A SYNC 28VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5.5V
Output Current 8A
Frequency - Switching 200kHz to 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-VQFN-CLIP (4.5x3.5)
Win Source Part Number 034042-TPS53513RVER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS53513
Introduction Date November 28, 2013
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS53513RVER CAD Model

Description

The TPS53513RVER is a highly efficient, synchronous buck regulator from Texas Instruments, designed to provide a compact and reliable power management solution. This integrated circuit is optimized for high-performance applications that require a low-voltage, high-current output, such as computing and telecommunications systems.

Key Features

  • Output Voltage Range: The regulator provides an adjustable output voltage range, which is ideal for applications that require a precise voltage level.
  • High Efficiency: With its advanced synchronous buck topology, the TPS53513RVER achieves high efficiency, reducing power loss and improving system performance.
  • Integrated MOSFETs: The device includes high-side and low-side MOSFETs that are optimized for low conduction and switching losses, further enhancing efficiency.
  • Thermal Management: The TPS53513RVER is designed with thermal shutdown and overcurrent protection, ensuring reliable operation under varying conditions.
  • Small Footprint: Packaged in a small, space-saving 3.5mm x 3.5mm QFN, this regulator is suitable for compact designs where board space is at a premium.
  • Programmable Soft-Start: To avoid inrush current at startup, the device features a programmable soft-start function that gradually ramps up the output voltage.
  • Power Good Output: An integrated power good signal provides a system-ready indication to downstream components or processors.

Applications

The TPS53513RVER is versatile and can be used in various applications, including but not limited to:

  • High-performance computing systems
  • Networking and telecommunications equipment
  • Graphics cards and gaming consoles
  • Enterprise servers and storage systems
  • Industrial and automation systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS53513RVER is no exception. It is built to meet the high standards of reliability and performance that customers have come to expect from Texas Instruments products.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7059 $52.9425
175+ $0.5792 $101.3600
270+ $0.5611 $151.4970
370+ $0.5430 $200.9100
480+ $0.5249 $251.9520
640+ $0.4706 $301.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess