EN
  • EN
  • DE

TPS53667RTAT

Part No TPS53667RTAT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description RBS 6PH CATALOGUE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 40-WQFN (6x6)
Manufacturer Texas Instruments
Series D-CAP+™
Package Reel - TR
Supply Voltage 4.5V ~ 17V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-WQFN (6x6)
Family Name TPS53667
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS53667RTAT-ND, 296-44940-6, 296-44940-2, 296-44940-1
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937289-TPS53667RTAT
Ultra Librarian 3D Model Ultra Librarian TPS53667RTAT CAD Model

Description

Overview of Texas Instruments TPS53667RTAT

The Texas Instruments TPS53667RTAT is a high-performance, multiphase synchronous buck controller designed for precision voltage regulation in computing and telecommunication applications. This advanced controller is specifically engineered to meet the rigorous power supply requirements of modern microprocessors, providing efficient power conversion with excellent transient response and accurate voltage regulation.

Key Features

  • Integrated Power Stages: The TPS53667RTAT incorporates integrated power stages, which enhances its efficiency and reduces the external component count, leading to a more compact and reliable design.
  • Smart Power Stage Interface: It features a smart power stage interface that simplifies the design process by providing an adaptive gate drive scheme for optimal efficiency across a wide range of operating conditions.
  • AVSBus and PMBus Support: With support for both Adaptive Voltage Scaling Bus (AVSBus) and Power Management Bus (PMBus), the controller offers a versatile communication interface for real-time system monitoring and control.
  • Advanced Current Sharing: The TPS53667RTAT ensures precise current sharing between phases, which is critical for maintaining system stability and performance under varying load conditions.
  • D-CAP+™ Control Mode: Texas Instruments' proprietary D-CAP+™ control mode provides fast transient response, making the TPS53667RTAT ideal for applications that demand quick voltage adjustments to maintain system stability.

Applications

The TPS53667RTAT is suitable for a wide range of applications, including:

  • High-performance computing systems
  • Networking and telecommunication equipment
  • Enterprise servers and storage systems
  • Graphics and gaming consoles

Technical Specifications

Some of the technical specifications that highlight the capabilities of the TPS53667RTAT include:

  • Input Voltage Range: 4.5V to 22V
  • Output Voltage Range: 0.5V to 5.5V
  • Efficiency: Optimized for high-efficiency operation
  • Package: 40-pin VQFN (RTA)

With its robust feature set and adaptable performance, the Texas Instruments TPS53667RTAT is a top-tier solution for delivering clean, stable power to the most demanding digital cores. Its advanced capabilities ensure that it remains a preferred choice for designers looking to optimize their power supply designs for efficiency and performance.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8004 $54.4032
18+ $5.5798 $100.4364
28+ $5.4055 $151.3540
39+ $5.2311 $204.0129
50+ $5.0567 $252.8350
67+ $4.5336 $303.7512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,643 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess