EN
  • EN
  • DE

TPS53689RSBR

Part No TPS53689RSBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC POWER / - Controller, Intel VR14 Voltage Regulator IC 2 Output 40-WQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Controller, Intel VR14
Voltage - Input 4.5V ~ 17V
Number of Outputs 2
Voltage - Output 0.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (5x5)
RoHS Status ROHS3 Compliant
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-TPS53689RSBRTR
Standard Package 3,000
Win Source Part Number 1317560-TPS53689RSBR
Ultra Librarian 3D Model Ultra Librarian TPS53689RSBR CAD Model

Description

Overview of Texas Instruments TPS53689RSBR

The Texas Instruments TPS53689RSBR is a high-performance, multi-phase synchronous buck controller designed for precision power delivery in demanding applications. This advanced power solution integrates innovative features to provide efficient and stable power to high-current, high-performance processors, such as those found in servers, data centers, and high-end computing systems.

Key Features

  • Multi-Phase Power Control: The TPS53689RSBR can support multiple power phases, distributing the load and reducing the stress on individual components, which enhances system reliability and efficiency.
  • SMART REFLEX™ Technology: This feature allows for adaptive voltage positioning, optimizing the performance and power efficiency dynamically based on the processor's workload.
  • Integrated MOSFET Drivers: With built-in drivers, the TPS53689RSBR can directly drive MOSFETs, simplifying the design and reducing external component count.
  • PMBus Interface: The device features a PMBus interface for digital communication and control, allowing for real-time system monitoring, control, and configuration.
  • High-Efficiency Operation: The controller is designed for high efficiency, which is critical for reducing power loss and improving thermal management in tightly packed systems.

Applications

The TPS53689RSBR is well-suited for a variety of high-performance applications, including:

  • Enterprise Servers
  • Storage and Networking Equipment
  • High-End Desktops and Workstations
  • High-Density Computing Platforms

Technical Specifications

The TPS53689RSBR operates over a wide input voltage range and is designed to meet the rigorous demands of modern computing infrastructures. It features precision voltage regulation, fast transient response, and advanced power management protocols to ensure reliable and efficient operation.

Quality and Reliability

As with all Texas Instruments products, the TPS53689RSBR is manufactured to high-quality standards, ensuring reliability and performance in the field. TI's commitment to quality makes this controller an ideal choice for system designers looking to create robust and efficient power delivery systems.

For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7294 $58.6470
11+ $9.6241 $105.8651
17+ $9.3234 $158.4978
23+ $9.0226 $207.5198
29+ $8.7219 $252.9351
39+ $7.8196 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess